EN
  • EN
  • DE

SN74ALS642A-1DWR

Part No SN74ALS642A-1DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 20SOIC / Transceiver, Inverting 1 Element 8 Bit per Element Open Collector Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector
Current - Output High, Low -, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259904-SN74ALS642A-1DWR
Ultra Librarian 3D Model Ultra Librarian SN74ALS642A-1DWR CAD Model

Description

The SN74ALS642A-1DWR is a high-performance, octal bus transceiver designed by Texas Instruments. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, known for its exceptional speed and low power consumption. The device is specifically engineered to facilitate bidirectional communication between data buses. It is suitable for applications that require high-speed transmission and reception of data across two separate buses.

Key Features

  • Bi-Directional Data Flow: The SN74ALS642A-1DWR allows for bidirectional data flow with two 8-bit bus transceivers, each with 3-state outputs. This feature enables the device to transmit or receive data on either bus, making it highly versatile for complex data management tasks.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 4.5V to 5.5V, which provides flexibility for use in various systems without the need for voltage level translation.
  • High-Speed Data Transfer: With a typical data transfer rate of 45 Mbps, this transceiver is capable of high-speed operation, which is essential for modern digital communication and data processing applications.
  • Low-Power Consumption: As part of the ALS series, the SN74ALS642A-1DWR is designed to consume low power without compromising on speed, making it an energy-efficient choice for power-sensitive designs.
  • Wide Operating Temperature: The device is rated for operation between 0°C and 70°C, ensuring reliable performance across a range of environmental conditions.
  • Dual-In-Line Package: The SN74ALS642A-1DWR comes in a 20-pin SOIC (Small-Outline Integrated Circuit) package, which is suitable for surface mounting and provides a compact footprint for space-constrained applications.

Applications

This transceiver is ideal for interfacing between different logic levels, driving heavily loaded buses, and buffering memory address registers. Applications include:

  • Bus Interface Devices
  • Data Communication Systems
  • Memory Buffer Registers
  • Microprocessor Systems

The SN74ALS642A-1DWR is a testament to Texas Instruments' commitment to providing high-quality, reliable integrated circuits for advanced electronic systems. Its combination of speed, power efficiency, and robustness makes it an excellent choice for designers looking to optimize their data bus communication needs.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess