EN
  • EN
  • DE

SN74ALS646A-1DWRG4

Part No SN74ALS646A-1DWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOIC  /  Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74ALS6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259896-SN74ALS646A-1DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS646A-1DWRG4 CAD Model

Description

SN74ALS646A-1DWRG4: An Octal Bus Transceiver and Register from Texas Instruments

The SN74ALS646A-1DWRG4 is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device is part of the advanced low-power Schottky (ALS) logic family, which is known for its balance between speed and energy efficiency. The SN74ALS646A-1DWRG4 is designed to be used in applications that require bidirectional data communication and storage.

Key Features

  • Octal Bus Transceiver: The SN74ALS646A-1DWRG4 features eight bidirectional data lines, allowing for efficient data transfer between two buses.
  • Integrated D-Type Latches: Each data line is equipped with a D-type latch that provides temporary data storage and gives the device register capabilities.
  • Tri-State Outputs: The outputs of the transceivers can be placed in a high-impedance state, allowing for multiple devices to be connected to the same data bus without interference.
  • Direct Bus Connection: The device's bus-oriented design enables direct connection to the system data bus, simplifying the circuit design.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various system requirements.

Applications

The versatility of the SN74ALS646A-1DWRG4 makes it suitable for a wide array of applications, such as:

  • Bus interface or buffer for microprocessor or microcontroller systems
  • Memory address drivers
  • Data communication systems
  • Peripheral drivers where high sink capabilities are required

Package and Availability

The SN74ALS646A-1DWRG4 comes in a wide-body SOIC (DW) package that is designed for improved thermal performance and space-saving on printed circuit boards. This package type is ideal for automated assembly processes and is commonly used in commercial and industrial applications.

As a product from Texas Instruments, customers can expect high reliability and performance from the SN74ALS646A-1DWRG4. It is available through various distributors and directly from Texas Instruments, ensuring that designers and manufacturers can incorporate it into their designs with ease.

For more detailed information, including electrical characteristics and recommended operating conditions, refer to the official Texas Instruments datasheet for the SN74ALS646A-1DWRG4.

You May Also Be Interested in

SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess