SN74ALS652ANTG4: Octal Bus Transceivers and Registers
The SN74ALS652ANTG4 from Texas Instruments is a high-performance, integrated circuit designed to provide efficient interfacing between data buses in a digital system. As a member of the Advanced Low-Power Schottky (ALS) series, it offers the perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications, from industrial to commercial and beyond.
This device features octal bus transceivers with 3-state outputs and incorporates two sets of eight D-type flip-flops for temporary data storage. These flip-flops can be used either as input or output registers, giving designers the flexibility to adapt the SN74ALS652ANTG4 to various data management tasks. Each byte has separate control inputs which can be shorted together for full 8-bit operation, or operated independently for more granular control.
Key specifications of the SN74ALS652ANTG4 include:
- Logic Type: Octal Bus Transceiver/Register
- Number of Bits per Element: 8
- Number of Elements: 2
- Output Type: 3-State
- Operating Temperature Range: 0°C to 70°C
- Package / Case: 24-DIP (0.300", 7.62mm)
- Mounting Type: Through Hole
With its dual-functionality, the SN74ALS652ANTG4 can be utilized in bidirectional data transmission, which is essential for microprocessor-based systems that require high-speed data exchange between peripherals or memory units. The 3-state outputs ensure that multiple units can share a common bus without interference, as they can be placed in a high-impedance state to effectively disconnect from the bus.
Reliability is a hallmark of Texas Instruments' products, and the SN74ALS652ANTG4 is no exception. It is designed to withstand the rigors of daily operation, with robust latch-up performance exceeding 100 mA per JESD 78, Class II. Furthermore, the device is offered in a standard 24-pin DIP package, ensuring ease of integration into existing board layouts.
Whether you're designing a complex data communication system or simply need a reliable way to manage data flow within your electronic project, the SN74ALS652ANTG4 offers the performance and quality you can trust from Texas Instruments.