EN
  • EN
  • DE

TLV70518YFPT

Part No TLV70518YFPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 200MA 4DSBGA / 200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 1.8V
Maximum Dropout Voltage 0.25V at 200mA
Current - Output 200mA
Current - Quiescent (Iq) 55μA
Current - Supply (Maximum) 315μA
PSRR 80dB ~ 55dB (10kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-XFBGA, DSBGA
Supplier Device Package 4-DSBGA (0.8x0.8)
Part Number Series TLV70518
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811081-TLV70518YFPT
Ultra Librarian 3D Model Ultra Librarian TLV70518YFPT CAD Model

Description

The TLV70518YFPT by Texas Instruments is a highly efficient, low-dropout voltage regulator designed to deliver a fixed output of 1.8 volts. Ideal for battery-powered and low-power applications, this regulator boasts a low quiescent current, making it an excellent choice for systems where energy efficiency is critical.

Key Features:

  • Output Voltage: Fixed 1.8V with high accuracy.
  • Low Dropout: Operates with a very low dropout voltage, ensuring efficiency even when the input voltage is close to the output voltage.
  • High Output Current: Capable of delivering up to 200 mA, making it suitable for a wide range of applications.
  • Low Quiescent Current: Ultra-low Iq of 25 µA typical, which is beneficial for battery-operated devices to extend battery life.
  • Stable with Low ESR Capacitors: Stable with ceramic capacitors that have a low equivalent series resistance (ESR), reducing the required board space and component costs.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features to protect the device and the system under extreme conditions.
  • Wide Temperature Range: Operates over a broad temperature range from -40°C to +125°C.

Applications:

The TLV70518YFPT is versatile and can be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Smart meters and sensors
  • Microcontroller power supplies
  • Healthcare and medical equipment
  • Wearable technology

Package and Availability:

The regulator comes in a compact, 4-pin DSBGA package (YFP), which is suitable for space-constrained applications. The part number TLV70518YFPT indicates the tape and reel packaging, facilitating easy integration into automated manufacturing processes.

With its combination of low dropout, high efficiency, and robust protection features, the TLV70518YFPT from Texas Instruments is an ideal solution for designers looking to optimize power management in their next project.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4448 $51.1520
275+ $0.3649 $100.3475
425+ $0.3535 $150.2375
585+ $0.3421 $200.1285
760+ $0.3307 $251.3320
1,015+ $0.2965 $300.9475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,643 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess