EN
  • EN
  • DE

SN74LVC828ADBRG4

Part No SN74LVC828ADBRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 24SSOP / Buffer, Inverting 1 Element 10 Bit per Element 3-State Output 24-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number SN74LVC82
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259381-SN74LVC828ADBRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC828ADBRG4 CAD Model

Description

Product Overview: SN74LVC828ADBRG4

The SN74LVC828ADBRG4 is a high-performance, 10-bit buffer and line driver designed by Texas Instruments to provide the ideal balance between speed and power consumption. This integrated circuit is part of the LVC family, which operates on a low-voltage supply while maintaining the capability to interface to a wide range of voltage levels, making it suitable for mixed-voltage applications.

Key Features

  • Compatibility: The device is fully compatible with 3.3V and 5V systems, ensuring easy integration into various digital systems without the need for level shifting.
  • Performance: With a broad operating voltage range of 1.65V to 3.6V, it provides high-speed performance while minimizing power dissipation.
  • Design Flexibility: The SN74LVC828ADBRG4 offers both 3-state outputs and 10-bit line driving capabilities, making it a versatile choice for bus-oriented applications.
  • Robustness: It features inputs and outputs that are protected against ±24mA of output clamp current, ±12mA of DC output current, and ±15kV of electrostatic discharge (ESD) without latch-up, ensuring durability and reliability in harsh environments.
  • Package: The device comes in a SSOP (DB) package, which is optimized for reduced space on PCBs.

Applications

The SN74LVC828ADBRG4 is designed to be used in a variety of applications where signal integrity and robustness are critical. It is especially well-suited for:

  • Memory address drivers
  • Bus-oriented systems
  • Data transmission lines
  • Backplane driving
  • Interfacing between different voltage domains

Quality and Support

Texas Instruments is known for its commitment to quality and support, and the SN74LVC828ADBRG4 is backed by comprehensive technical documentation, application notes, and TI's customer support services. Engineers can rely on the extensive resources provided by TI to streamline their design process and bring their products to market faster.

Whether you are designing a new system or upgrading an existing one, the SN74LVC828ADBRG4 offers the performance, flexibility, and reliability needed to meet the demands of modern digital electronics.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess