EN
  • EN
  • DE

SN74ALS667DWRE4

Part No SN74ALS667DWRE4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH TRANSP D 8BIT 24-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 9ns
Current - Output High, Low 400µA, 8mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74ALS6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257369-SN74ALS667DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS667DWRE4 CAD Model

Description

SN74ALS667DWRE4 - Texas Instruments Octal Bus Transceiver

The SN74ALS667DWRE4 is a high-performance, octal bus transceiver designed by Texas Instruments. It is a significant component for applications that require bidirectional communication between two data buses. The device allows for data transmission from the A bus to the B bus or from the B bus to the A bus, depending upon the logic level at the direction control (DIR) input. The output-enable (OE) input can be used to disable the device so that the buses are effectively isolated.

The SN74ALS667DWRE4 features Advanced Low-Power Schottky (ALS) technology, which combines the speed of Schottky TTL with the low power consumption of standard TTL. The device is organized as two 4-bit transceivers with separate output-enable signals for each section. This allows for greater flexibility in controlling the data flow. The transceivers are designed to be used with 8-bit data buses and can handle multiple bus configurations, including those that require byte swapping or isolating certain data lines.

With a wide operating voltage range of 4.5V to 5.5V, this device can easily integrate into a variety of systems without the need for level shifting. It also provides high-current outputs (up to 24mA) for driving heavily loaded outputs and is capable of sinking a significant amount of current, which is ideal for driving low-impedance or capacitive loads.

The SN74ALS667DWRE4 is offered in a wide-body SOIC (DW) package with 24 pins, ensuring a compact footprint on the PCB while still providing excellent thermal performance. It is characterized for operation from 0°C to 70°C, making it suitable for commercial-grade applications. The device's inputs incorporate clamp diodes that enable the use of current-limiting resistors to interface inputs to voltages in excess of Vcc for proper termination of buses.

Overall, the SN74ALS667DWRE4 from Texas Instruments is a reliable and versatile solution for systems requiring robust and efficient data bus communication. Its high-speed performance, combined with low power consumption, makes it an excellent choice for a wide range of digital applications, including computers, communication equipment, and data processing systems.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
Renesas Electronics America
Channel IC
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Rochester Electronics
Channel IC
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess