EN
  • EN
  • DE

SN74ALS832ADWR

Part No SN74ALS832ADWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX 2-INPUT OR DRIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type OR Gate
Number of Circuits 6
Number of Inputs 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Output High, Low 15mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Manufacturer Package 20-SOIC
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1253831-SN74ALS832ADWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74ALS832
Introduction Date September 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian SN74ALS832ADWR CAD Model

Description

The SN74ALS832ADWR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in a wide range of digital applications. This particular device is part of the Advanced Low-Power Schottky (ALS) family, which is known for combining low power consumption with high speed and a broad operating temperature range.

Key Features

  • Logic Type: Octal D-Type Flip-Flop
  • Output Type: 3-State Outputs
  • No. of Pins: 24
  • Package: SOIC-24 (Wide Body)
  • Operating Temperature: 0°C to 70°C
  • Supply Voltage Range: 4.5V to 5.5V
  • Propagation Delay Time: Fast propagation delay to support high-speed data processing

Applications

The SN74ALS832ADWR is ideally suited for temporary storage of data, acting as an interface between mismatched data buses, or as a buffer for the output of high-speed operations. It is commonly used in:

  • Computers and Computer Peripherals
  • Data Communication Equipment
  • Instrumentation and Test Equipment
  • Digital Signal Processors

Product Description

This device features eight D-type flip-flops with three-state outputs arranged in a 24-pin package. The flip-flops are edge-triggered, capturing data on the rising edge of the clock signal, which makes them suitable for synchronous operations. The three-state outputs can be set to either a high, low, or high-impedance state, allowing for connection to a bus without affecting the bus line when not actively driving it.

Designed with Texas Instruments' advanced technology, the SN74ALS832ADWR ensures minimal power consumption while maintaining high-speed operation. This balance makes it an excellent choice for power-sensitive designs. Its wide operating temperature range and robust build quality make it suitable for industrial-grade applications that demand consistent performance under varying environmental conditions.

In summary, the SN74ALS832ADWR from Texas Instruments is a reliable and efficient solution for designers looking to implement flip-flops with three-state outputs in their digital systems. Its combination of low power, high speed, and versatile application support make it a valuable component in any digital engineer's toolkit.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess