The SN74ALS86NS from Texas Instruments is a high-performance, quad 2-input exclusive-OR gate integrated circuit. This device is part of the Advanced Low-Power Schottky (ALS) series, which is renowned for its balance between speed and power consumption. The SN74ALS86NS is designed to operate over a broad voltage range of 4.5V to 5.5V and has a typical voltage of 5V, making it suitable for a wide array of digital logic systems.
Key Features
- Logic Type: Exclusive-OR (XOR) Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- Operating Voltage: 4.5V to 5.5V
- Output Current: ±8 mA
- Propagation Delay Time: 11 ns at 5V
- Operating Temperature: 0°C to 70°C
- Mounting Type: Surface Mount
- Package / Case: 14-SOIC (0.209", 5.30mm Width)
Applications
The SN74ALS86NS is widely used in digital applications where specific logic operations are required, such as:
- Binary arithmetic operations
- Parity generators and checkers
- Logical comparators
- Signal gating
Quality and Reliability
Texas Instruments is recognized for its commitment to manufacturing high-quality and reliable components. The SN74ALS86NS is manufactured with the industry's highest standards, ensuring performance and longevity in critical applications. Its robust design allows it to function reliably within the specified temperature and voltage ranges, making it a trusted choice for engineers and designers.
Ordering Information
To order the SN74ALS86NS or to obtain more information about pricing and availability, please visit the Texas Instruments official website or contact an authorized distributor. Ensure you refer to the correct product code SN74ALS86NS to avoid any discrepancies in your order.