EN
  • EN
  • DE

SN74ALS870DWRE4

Part No SN74ALS870DWRE4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Register File
Output Type Tri-State
Number of Elements 2
Number of Bits per Element 4
Function Universal
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74ALS8
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257116-SN74ALS870DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS870DWRE4 CAD Model

Description

The SN74ALS870DWRE4 is a high-performance, integrated circuit from Texas Instruments, designed to meet the demanding needs of complex digital systems. This particular device is part of the Advanced Low-Power Schottky (ALS) series, which is known for combining low power consumption with high-speed operation. It is a 10-bit universal shift/storage register with 3-state outputs, making it an ideal candidate for a wide range of applications in computing, data processing, and high-speed communications.

Key Features:

  • Logic Type: Universal Shift/Storage Register
  • Number of Bits per Element: 10
  • Number of Elements: 1
  • Output Type: 3-State
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-24

The SN74ALS870DWRE4's 10-bit configuration allows for handling of wide data words, which is essential for modern digital applications. The 3-state outputs enable the device to be used in bus-oriented systems, where multiple devices can share the same data lines without interference. This is achieved by putting the outputs in a high-impedance state, effectively disconnecting the device from the bus.

Operating over a supply voltage range of 4.5V to 5.5V, the SN74ALS870DWRE4 is designed to interface with typical 5V logic levels while maintaining low power dissipation. Its operating temperature range of -40°C to +85°C ensures reliability across various environmental conditions, making it suitable for industrial applications.

The device is packaged in a SOIC-24, which is a small-outline integrated circuit package that is ideal for space-constrained applications. The surface-mount design allows for efficient assembly on printed circuit boards, contributing to the miniaturization of electronic systems.

Overall, the SN74ALS870DWRE4 from Texas Instruments is a versatile and reliable component that provides a balance of speed, power efficiency, and functionality, suitable for a broad array of digital applications.

You May Also Be Interested in

National Semiconductor (TI)
PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
Harris Corporation
UNIVERSAL SHIFT REGISTER
Lowest to $172.0211
Nexperia USA Inc.
NOW NEXPERIA 74HC164PW - SERIAL
Lowest to $0.1598
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess