EN
  • EN
  • DE

SN74ALS876ADWR

Part No SN74ALS876ADWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL 4-BIT D-TYPE EDGE-TRIGGERED FLIP-FLOPS | IC FF D-TYPE DUAL 4BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Master Reset
Type D-Type
Output Type Tri-State, Inverted
Number of Bits per Element 4
Clock Frequency 30MHz
Max Propagation Delay at V, Max CL 14ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 2.6mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 21mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Family Part Number 74ALS876
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1253841-SN74ALS876ADWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALS876ADWR CAD Model

Description

SN74ALS876ADWR by Texas Instruments

The SN74ALS876ADWR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the ALS (Advanced Low-Power Schottky) family, which is renowned for combining low power consumption with high-speed operation. The SN74ALS876ADWR is specifically a dual 4-bit D-type edge-triggered flip-flop with a wide range of applications in data storage, transfer, and manipulation tasks.

Constructed with a bi-directional bus interface, the SN74ALS876ADWR is ideal for applications where data flow needs to be controlled and managed efficiently. Each flip-flop has individual clear, preset, and clock inputs, as well as Q and Q-bar outputs. This level of control allows for precise data handling, making it a suitable choice for complex digital systems that require reliability and performance.

The device comes in a wide-body SOIC (Small Outline Integrated Circuit) package, designated by the "DW" in its part number, which is surface-mountable and offers a compact footprint for space-conscious designs. The "R" at the end of the part number indicates that the product is offered in tape and reel packaging, which is convenient for automated assembly processes, ensuring a smooth integration into manufacturing lines.

With a typical operating voltage range of 4.5V to 5.5V, the SN74ALS876ADWR is compatible with standard TTL (Transistor-Transistor Logic) levels, allowing for easy interfacing with other TTL logic devices. Its advanced design ensures that the device can operate at high speeds while maintaining low power dissipation, which is critical for preventing overheating and ensuring the longevity of electronic components in a system.

Whether used in computing systems, communication equipment, or sophisticated control panels, the SN74ALS876ADWR stands out for its robustness and versatility. Texas Instruments' commitment to quality means that this product meets stringent industry standards, ensuring reliable performance in a wide range of environmental conditions.

In summary, the SN74ALS876ADWR is an exemplary component that combines speed, power efficiency, and functional design, making it an excellent choice for designers and engineers looking to create high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0752 $54.4512
14+ $7.4464 $104.2496
21+ $7.2137 $151.4877
29+ $6.9810 $202.4490
38+ $6.7483 $256.4354
50+ $6.0502 $302.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess