EN
  • EN
  • DE

SN74ALS996NT

Part No SN74ALS996NT
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 8-BIT D-TYPE EDGE-TRIGGERED READ-BACK LATCHES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Tube
Part Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 1
Delay Time - Propagation 5ns
Current - Output High, Low 400μA, 8mA
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 1253845-SN74ALS996NT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 15
Ultra Librarian 3D Model Ultra Librarian SN74ALS996NT CAD Model

Description

Product Overview: SN74ALS996NT

The SN74ALS996NT, manufactured by Texas Instruments, is a high-performance, Octal Bus Transceiver featuring non-inverting 3-state outputs. This integrated circuit is designed to facilitate bidirectional communication between two buses in a digital system. The device's primary function is to transfer data from one bus to another with high efficiency and minimal propagation delay.

Key Features

  • Logic Type: Octal Bus Transceiver with 3-state outputs
  • Package / Case: DIP-24 (Dual In-line Package)
  • Operating Temperature: 0°C to 70°C, suitable for commercial applications
  • Logic Family: ALS
  • Supply Voltage: Typically 5V
  • Output Current: High drive capability
  • Propagation Delay: Fast switching speeds for improved performance

Applications

The SN74ALS996NT is versatile and can be used in a variety of systems where data transfer between two buses is required. Some common applications include:

  • Data buses in computer systems
  • Communication systems
  • Data acquisition systems
  • Control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74ALS996NT is built to meet high industry standards, ensuring consistent performance and a long operational life. It is a reliable choice for designers and engineers looking for a dependable bus transceiver for their digital systems.

Support and Resources

For additional information, technical support, and resources, customers can access a wide range of tools on the Texas Instruments website. This includes detailed datasheets, application notes, and design resources to assist in the integration of the SN74ALS996NT into various projects.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Rochester Electronics
Channel IC
Need more? Email Us
Renesas Electronics America
Channel IC
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess