The SN74ALVC04D is a high-performance, six-channel inverter device designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This integrated circuit is part of the ALVC family, which is known for its low voltage operation and compatibility with 3.3V systems. The SN74ALVC04D is specifically engineered to deliver the functionality of six independent inverters in a single package, making it a versatile choice for a wide range of applications.
Key Features
- Logic Type: Inverter
- Number of Circuits: Six
- Supply Voltage Range: 1.65V to 3.6V
- High-Speed Performance: Propagation delay time of approximately 3.8 ns at 3.3V
- Operating Temperature Range: -40°C to 85°C
- Output Drive Capability: ±24 mA at 3.3V
- Package: SOIC-14 (Small Outline Integrated Circuit)
The SN74ALVC04D is tailored for low-voltage operation, which allows it to interface easily with modern microprocessors and microcontrollers that operate at lower voltages. This compatibility is essential for reducing power consumption without sacrificing performance. With a supply voltage range of 1.65V to 3.6V, the device can be integrated into systems that require a flexible power scheme.
The device boasts high-speed performance, with a typical propagation delay time of just 3.8 ns when operating at 3.3V. This makes the SN74ALVC04D an excellent choice for high-speed signal processing, computing, and communications applications where rapid signal inversion is critical.
Moreover, the SN74ALVC04D provides robust drive capability, with the ability to source or sink up to ±24 mA at 3.3V. This feature ensures strong signal integrity even in environments with higher load demands. The device is packaged in a compact SOIC-14 format, which is ideal for space-constrained applications while still being easy to handle in manufacturing and prototyping environments.
In summary, the SN74ALVC04D from Texas Instruments is a reliable and efficient solution for designers looking to implement inverting functions in their digital systems. Its low-power consumption, high-speed operation, and strong drive capability make it a smart choice for a wide array of electronic designs.