EN
  • EN
  • DE

SN74ALVC10NSR

Part No SN74ALVC10NSR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 3CH 3-INP 14SOP / NAND Gate IC 3 Channel 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number 74ALVC10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-SN74ALVC10NSR,SN74ALVC10NSRG4,SN74ALVC10NSRE4,296-5111-6,-SN74ALVC10NSRE4-NDR,296-5111-6-NDR,296-SN74ALVC10NSRDKR,TEXTISSN74ALVC10NSR,-SN74ALVC10NSRE4,-296-5111-1,296-5111-6-ND,-SN74ALVC10NSRG4,296-5111-2-ND,296-SN74ALVC10NSRCT,-296-5111-1-ND,296-5111-1-ND,296-5111-2,296-5111-1,296-SN74ALVC10NSRTR,-SN74ALVC10NSR-NDR,SN74ALVC10NSRE4-ND,-SN74ALVC10NSRG4-NDR,SN74ALVC10NSRG4-ND
Standard Package 2,000
Win Source Part Number 1040112-SN74ALVC10NSR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC10NSR CAD Model

Description

SN74ALVC10NSR Triple 3-Input NAND Gate from Texas Instruments

The SN74ALVC10NSR is a high-performance, triple 3-input NAND gate integrated circuit from Texas Instruments, designed to operate from 1.65 V to 3.6 V. This device is part of the ALVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74ALVC10NSR is housed in a compact SOP-14 package, making it suitable for space-constrained applications.

One of the key features of the SN74ALVC10NSR is its ability to support down translation to VCC without the need for external level shifters. This makes it ideal for interfacing with microcontrollers, FPGAs, and other digital logic that operate at different voltage levels. The device ensures minimal power consumption with a typical ICC of just 10 µA, even when operating at the maximum VCC.

The SN74ALVC10NSR offers excellent signal integrity with its balanced output drive, which provides both high-drive and low-drive capabilities. This ensures fast edge rates on the output signals, which is essential for high-speed data processing. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

For designers and engineers, the SN74ALVC10NSR is a versatile component that can be used in a variety of digital applications. Its low on-state resistance provides efficient switching, while the input hysteresis allows for enhanced noise immunity, making it suitable for noisy industrial environments. Additionally, the device is RoHS compliant and supports the green initiative with lead-free manufacturing.

Overall, the SN74ALVC10NSR from Texas Instruments is a robust and reliable choice for applications requiring multiple 3-input NAND gates. Its low-voltage operation, high-speed performance, and compatibility with various logic levels make it an excellent choice for modern digital systems.

To learn more about the SN74ALVC10NSR, visit the Texas Instruments website for detailed datasheets, application notes, and support resources to assist in your next project's design and development.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess