EN
  • EN
  • DE

SN74ALVC3641-10PCB

Part No SN74ALVC3641-10PCB
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC 1024X36SYNC FIFO MEM 120HLQFP / Synchronous FIFO 36K (1K x 36) Bi-Directional 100MHz 7.5ns 120-HLQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ALVC
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Size 36K (1K x 36)
Function Synchronous
Data Rate 100MHz
Access Time 7.5ns
Voltage - Supply 3 V ~ 3.6 V
Current - Supply (Max) 350µA
Bus Directional Bi-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 120-LQFP
Supplier Device Package 120-HLQFP (14x14)
Base Product Number 74ALVC3641
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 934570-SN74ALVC3641-10PCB
Ultra Librarian 3D Model Ultra Librarian SN74ALVC3641-10PCB CAD Model

Description

The SN74ALVC3641-10PCB is a high-performance, low-voltage 64-Bit FIFO register designed by Texas Instruments. This integrated circuit is part of the advanced ALVC (Advanced Low-Voltage CMOS) family, which is known for its low power consumption and high data throughput capabilities. The SN74ALVC3641-10PCB is particularly suited for buffering large amounts of data in telecommunications, computing, and high-speed data acquisition systems.

Key Features

  • Low Voltage Operation: It operates at a voltage range of 2.3V to 3.6V, making it compatible with modern low-voltage logic systems and helping to reduce power consumption.
  • High-Speed Data Transfer: The device supports high-speed data transfer, which is essential for systems requiring rapid data processing and throughput.
  • Large Storage Capacity: With a 64-bit data width and FIFO architecture, it provides ample storage and organized data flow management.
  • Flexible Control: The SN74ALVC3641-10PCB includes programmable flags to adjust the FIFO’s interrupt levels, offering designers flexibility in system control.
  • Bus-Friendly Interface: The device features a bidirectional data bus interface, allowing for easy integration with existing bus architectures.

Applications

Due to its high-speed and low-power characteristics, the SN74ALVC3641-10PCB is ideal for a variety of applications, including:

  • Telecommunication infrastructure
  • High-speed data acquisition systems
  • Data buffering in servers and network switches
  • Signal processing
  • Industrial control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74ALVC3641-10PCB is built to meet the stringent requirements of the industry, ensuring stable operation and longevity even in demanding conditions. It also complies with industry-standard specifications and is available in a 64-pin PCB (Plastic Chip Carrier) package, which is suitable for surface mount technology (SMT).

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 32-PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO 8KX18 SYNCHRONOUS 64QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Texas Instruments
IC SYNC FIFO MEM 2048X9 44-PLCC
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378
Texas Instruments
IC CLK DUAL FIFO MEMORY 132-QFP
Lowest to $30.8613
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $5.0268
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $12.0436
IDT, Integrated Device Technology Inc
IC FIFO 1024X18 SYNC 15NS 64TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3 VOLT CMOS SyncFIFO | IC FIFO SYNC 512X9 10NS 32-TQFP
Lowest to $35.1033

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess