EN
  • EN
  • DE

SN74ALVC7803-25DLR

Part No SN74ALVC7803-25DLR
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC MEMORY FIFO 512X18 56-SSOP  /  Synchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 15ns 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel (TR)
Product Status Obsolete
Memory Size 9K (512 x 18)
Function Synchronous
Data Rate 40MHz
Access Time 15ns
Voltage - Supply 3 V ~ 3.6 V
Current - Supply (Max) 40µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVC
Other Names 2156-SN74ALVC7803-25DLR-TITR,TEXTISSN74ALVC7803-25DLR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1258838-SN74ALVC7803-25DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC7803-25DLR CAD Model

Description

The SN74ALVC7803-25DLR from Texas Instruments is a state-of-the-art integrated circuit designed for high-performance computing and data processing applications. This particular device is part of the ALVC (Advanced Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation.

Key Features:

  • Technology: Advanced Low-Voltage CMOS (ALVC)
  • Operating Voltage: 2.3V to 3.6V, providing flexibility for use in various system voltage levels.
  • Speed: The device is designed to support clock frequencies up to 250 MHz, making it suitable for high-speed digital systems.
  • Package: The SN74ALVC7803-25DLR comes in a 56-pin SSOP (Shrink Small Outline Package) that is ideal for space-constrained applications.
  • Logic Type: It incorporates a programmable logic array (PLA) which allows for customizable logic configurations.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • RoHS Compliant: The product adheres to the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Applications:

The SN74ALVC7803-25DLR is versatile and can be used in a variety of applications, including:

  • High-speed data processing
  • Telecommunications
  • Networking equipment
  • Computers and computer peripherals
  • Signal conditioning
  • Programmable logic controllers

Quality and Support:

Texas Instruments is known for its commitment to quality and reliability. The SN74ALVC7803-25DLR is backed by TI's rigorous testing and validation processes. Customers can also benefit from Texas Instruments' extensive technical support and documentation, ensuring a smooth integration of the product into their applications.

Ordering Information:

To order the SN74ALVC7803-25DLR or to obtain more information about pricing and availability, customers can visit the Texas Instruments website or contact their local authorized distributor. The part is supplied in tape and reel packaging, facilitating easy assembly during the manufacturing process.

You May Also Be Interested in

Rochester Electronics
FIFO, 512X9, 50NS, ASYNCHRONOUS
Lowest to $7.6479
Cypress Semiconductor Corp
FIFO, 16KX9, 15NS, ASYNCHRONOUS / Asynchronous FIFO 16K x 9 Uni-Directional 33.3MHz 15ns 32-PLCC (13.97x11.43)
Need more? Email Us
Renesas Electronics America
IC Fifo Ss 32768X36 20NS 64QFP
Need more? Email Us
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 1KX9 28-SOJ
Lowest to $10.0855
Renesas Electronics America
IC SYNC FIFO 1KX9 25NS 32-PLCC / Synchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Lowest to $10.9494
Renesas Electronics America
IC FIFO 4096X36 15NS 256BGA / Synchronous FIFO 144K (2K x 72) Uni-Directional 66.7MHz 10ns 256-PBGA (17x17)
Need more? Email Us
Renesas Electronics America
FIFO, 256X9, 15ns, Asynchronous, CMOS, PQCC32
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Lowest to $333.9026
Cypress Semiconductor Corp
CY7425-30JI / FIFO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess