EN
  • EN
  • DE

SN74ALVC7805-20DLR

Part No SN74ALVC7805-20DLR
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC 256X18 SYNC FIFO MEM 56-SSOP  /  Synchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 13ns 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel
Product Status Obsolete
Memory Size 4.5K (256 x 18)
Function Synchronous
Data Rate 50MHz
Access Time 13ns
Voltage - Supply 3 V ~ 3.6 V
Current - Supply (Max) 40µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVC
Other Names -296-15979-1,296-15979-1,296-15979-2,-296-15979-1,296-15979-2R,296-15979-6,SN74ALVC780520DLR,2156-SN74ALVC7805-20DLR-TITR,TEXTISSN74ALVC7805-20DLR,296-15979-1R,-SN74ALVC7805-20DLRR,-SN74ALVC7805
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1258847-SN74ALVC7805-20DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC7805-20DLR CAD Model

Description

Product Overview: SN74ALVC7805-20DLR by Texas Instruments

The SN74ALVC7805-20DLR is a sophisticated integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device is part of the SN74ALVC family and is known for its high-performance and low-voltage operation, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Technology: The SN74ALVC7805-20DLR utilizes advanced CMOS technology, providing a reliable and efficient performance for high-speed data processing and communication.
  • Logic Type: This device is categorized as a Universal Bus Driver (UBD), which means it is capable of driving both data and address lines in computing and communication systems.
  • Voltage Range: It operates at a nominal supply voltage of 2.5V to 3.3V, making it compatible with modern low-voltage logic systems.
  • Speed: The SN74ALVC7805-20DLR boasts a high-speed data transfer rate, ensuring quick and efficient data handling in critical applications.
  • Package: It comes in a compact 56-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.
  • Temperature Range: The device is designed to operate over an industrial temperature range, ensuring reliability and stability in harsh environments.

Applications

The SN74ALVC7805-20DLR is versatile and can be used in various applications, including:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Computing infrastructure
  • Networking hardware
  • Signal processing units

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ALVC7805-20DLR is subjected to rigorous testing and quality control measures to ensure that it meets the industry standards for performance and reliability. With TI's reputation for excellence, customers can trust this product to perform consistently in their critical applications.

You May Also Be Interested in

Renesas Electronics America
IC FIFO ASYNCH 4KX9 12NS 32-PLCC / Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
Need more? Email Us
Cypress Semiconductor Corp
CY7425-30JI / FIFO
Need more? Email Us
Rochester Electronics
FIFO, 4KX9, 10NS, SYNCHRONOUS
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNCH 4096X18 32PLCC
Lowest to $14.0773
Rochester Electronics
FIFO, 512X9, 50NS, ASYNCHRONOUS
Lowest to $7.6479
Renesas Electronics America
IC SYNC FIFO 1KX9 25NS 32-PLCC / Synchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Lowest to $10.9494
Cypress Semiconductor Corp
IC FIFO SYNC 2KX18 15NS 32TQFP
Lowest to $0.4672
Renesas Electronics America
IC FIFO 4096X36 15NS 256BGA / Synchronous FIFO 144K (2K x 72) Uni-Directional 66.7MHz 10ns 256-PBGA (17x17)
Need more? Email Us
Renesas Electronics America
IC Fifo Ss 32768X36 20NS 64QFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess