EN
  • EN
  • DE

SN74ALVCH162374DL

Part No SN74ALVCH162374DL
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 4.6ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 1.65V ~ 3.6V
Current - Quiescent (Iq) 40μA
Input Capacitance 3pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Family Part Number 74ALVCH162374
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253890-SN74ALVCH162374DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162374DL CAD Model

Description

The SN74ALVCH162374DL is a high-speed, low-voltage 16-bit edge-triggered D-type flip-flop with 3-state outputs. Manufactured by Texas Instruments, this integrated circuit is part of the ALVCH family, which is known for its advanced performance in terms of speed and low power consumption.

Key Features:

  • Technology: The device is fabricated with an advanced CMOS process which offers both high-speed operation and low static power consumption.
  • Voltage Range: It operates at a nominal voltage of 2.5V or 3.3V, making it compatible with low-voltage systems and reducing power consumption.
  • Bus-Hold Data Inputs: These eliminate the need for external pull-up/pull-down resistors, simplifying board design and saving board space.
  • High Drive: With the capability to drive ±24-mA at the outputs, this device can drive a significant load, making it suitable for various high-performance applications.
  • Edge-Triggered D-Type Flip-Flops: Each flip-flop is edge-triggered, capturing data on the rising edge of the clock, thereby providing a reliable timing reference and data flow management.
  • 3-State Outputs: The outputs can be put in a high-impedance state, allowing for bus-oriented applications and connection to a shared data line without conflict.

Applications:

The SN74ALVCH162374DL is designed for a wide range of applications, including telecommunications, computing, and high-speed data processing. Its high-speed and low-power characteristics make it ideal for use in:

  • Memory storage devices
  • Data communication equipment
  • High-speed data paths in servers and routers
  • Interface between different voltage domains

Package and Quality:

This product is available in a 48-pin SSOP (Shrink Small-Outline Package) that offers reduced space on PCBs. Texas Instruments is committed to maintaining high-quality standards, and the SN74ALVCH162374DL is no exception, ensuring reliability and performance in demanding applications.

You May Also Be Interested in

ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess