EN
  • EN
  • DE
  • IT

SN74ALVCH162836G

Part No SN74ALVCH162836G
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0549+
Reference case TSSOP56
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 741903-SN74ALVCH162836G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162836G CAD Model

Description

The SN74ALVCH162836G is a high-performance, 18-bit universal bus driver designed by Texas Instruments, which is renowned for its expertise in semiconductor design and manufacturing. This integrated circuit is part of the ALVCH series, which is known for its low-voltage operation and high-speed interface technology. It is specifically crafted to address the needs of high-speed data transfer and signal buffering in advanced computing and telecommunications systems.

Key Features

  • Technology: Advanced BiCMOS technology is employed in the SN74ALVCH162836G, ensuring reduced power consumption and increased speed.
  • Bus Interface: It features an 18-bit bus interface, which allows for efficient data flow and high-speed communication between various components within a system.
  • Drive Capability: The device provides high-drive capabilities with 24-mA balanced output drivers, making it suitable for driving heavy loads.
  • Voltage Range: The SN74ALVCH162836G operates at a 2.3V to 3.6V VCC supply range, which is ideal for low-voltage applications and helps in minimizing system power requirements.
  • Speed: Fast propagation delays and output transition times are characteristic of this device, which is crucial for high-speed operations.
  • Bus Hold: It includes bus-hold data inputs, which eliminate the need for external pull-up/pull-down resistors, thus simplifying board design and reducing component count.
  • Output Enable: The device features separate output-enable (OE) inputs for each octal bus, providing additional control and flexibility in data flow management.

Applications

The SN74ALVCH162836G is versatile and can be used in a variety of applications including:

  • High-speed data acquisition systems
  • Servers and networking equipment
  • Data communication and telecommunication systems
  • Signal buffering and distribution in computing systems
  • Memory interface drivers
  • Backplane interfacing

In conclusion, the SN74ALVCH162836G from Texas Instruments is a robust and reliable solution for system designers looking to optimize their high-speed digital interfaces. With its combination of low power, high speed, and advanced features, this bus driver is an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Fairchild/ON Semiconductor
BUS DRIVER, 18-BIT, PDSO56
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2482 $60.4964
5+ $24.8191 $124.0955
7+ $24.0435 $168.3045
9+ $23.2679 $209.4111
12+ $22.4923 $269.9076
15+ $20.1655 $302.4825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess