EN
  • EN
  • DE

SN74ALVCH16646DLR

Part No SN74ALVCH16646DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
Manufacturer Texas Instruments
Series 74ALVCH
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-BSSOP (0.295", 7.50mm Width)
Case / Package 56-SSOP
Family Name SN74ALVCH
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-5244-1-NDR, 296-5244-2-NDR, -SN74ALVCH16646DLR-NDR, 296-5244-6, -296-5244-1, 296-5244-2, 74ALVCH16646DLRG4-ND, -296-5244-1-ND, 296-5244-1, -74ALVCH16646DLRG4, 74ALVCH16646DLRG4, -74ALVCH16646DLRG4-NDR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896481-SN74ALVCH16646DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16646DLR CAD Model

Description

The SN74ALVCH16646DLR is a high-performance integrated circuit from Texas Instruments, designed for two-way asynchronous communication between data buses. This device is part of the advanced low-voltage CMOS (ALVC) family, which provides robust high-speed performance while maintaining low power consumption.

Key Features

  • High-Speed Data Transfer: With a maximum data rate of 250 Mbps, this bus transceiver and register can handle fast data transfer, making it ideal for high-speed computing and communication systems.
  • Low-Voltage Operation: It operates at a nominal voltage of 2.5V or 3.3V, which allows for integration with low-voltage systems and helps in reducing overall power consumption.
  • 16-Bit Bidirectional Data Path: The device features a 16-bit bidirectional data bus interface, which can be operated from either direction, providing flexibility in data handling.
  • 3-State Outputs: The SN74ALVCH16646DLR includes 3-state outputs that ensure no conflict on the data bus when the device is not actively driving it.
  • Flow-Through Architecture: The pinout is designed to facilitate easy PCB layout and to minimize signal skew, providing improved signal integrity.

Applications

With its versatile features, the SN74ALVCH16646DLR is suitable for a wide range of applications, including:

  • Bus interface or buffering for memory and microprocessor buses
  • Communication systems
  • Data transfer between systems operating at different voltage levels
  • High-speed backplane and motherboard designs

Package and Quality

The device is offered in a 48-pin SSOP (DLR) package, which is compact and suitable for space-constrained applications. Texas Instruments ensures high manufacturing standards, and the SN74ALVCH16646DLR is designed for reliable operation over a wide range of temperatures, making it a robust choice for industrial and commercial environments.

Additional Information

To learn more about the SN74ALVCH16646DLR, access detailed datasheets, and explore support resources, please visit the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6384 $50.1296
47+ $2.1649 $101.7503
72+ $2.0972 $150.9984
99+ $2.0296 $200.9304
128+ $1.9619 $251.1232
171+ $1.7590 $300.7890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess