EN
  • EN
  • DE

SN74ALVCH16821DL

Part No SN74ALVCH16821DL
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 56SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVCH
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 10
Clock Frequency 150MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 3.3V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Current - Quiescent 40μA
Input Capacitance 3.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Win Source Part Number 765239-SN74ALVCH16821DL
Popularity Medium
Supply and Demand Status Balance
Family Name SN74ALVCH16821
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16821DL CAD Model

Description

SN74ALVCH16821DL - 20-Bit Bus Interface Flip-Flop from Texas Instruments

The SN74ALVCH16821DL is a high-performance, 20-bit flip-flop with 3-state outputs from Texas Instruments, designed for bus-oriented applications. This integrated circuit is part of the advanced low-voltage CMOS (ALVC) family, which provides a perfect blend of speed and power consumption, making it an ideal choice for interfacing with bus lines in a system. The device operates at a voltage range of 2.3V to 3.6V, which allows for low-voltage operation and compatibility with modern microprocessors and FPGAs.

With its dual 10-bit flip-flops, this device can be employed in a variety of applications, including storage and transfer of data on the positive edge of the clock. Each flip-flop has individual clear, preset, and clock inputs, and Q outputs. The clear function is synchronous, ensuring that all bits are cleared simultaneously with the clock input. The device also features a wide data bandwidth, which is a critical attribute for high-speed data transfer and processing.

The SN74ALVCH16821DL comes in a 56-pin SSOP (Shrink Small-Outline Package) that is designed for space-saving on PCBs. It also features bus hold on data inputs, which eliminates the need for external pull-up or pull-down resistors, saving board space and reducing component count. The outputs, which are 3-state, enable increased flexibility in bus management by allowing the outputs to be placed in a high-impedance state, effectively disconnecting them from the bus.

One of the key advantages of the SN74ALVCH16821DL is its support for live insertion and withdrawal, also known as hot insertion. This feature allows engineers to replace or upgrade the system without powering down or disrupting the operation of the running system. Moreover, the device has balanced propagation delays and output transition times, which contribute to its reliable performance in high-speed applications.

In summary, the SN74ALVCH16821DL is a versatile and robust flip-flop ideal for bus-oriented systems where speed, low power consumption, and high data integrity are paramount. Its advanced features and compliance with the JEDEC standard make it a smart choice for designers looking for reliable and efficient data storage solutions.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess