EN
  • EN
  • DE

SN74ALVCH16863DLR

Part No SN74ALVCH16863DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56SSOP  /  Transceiver, Non-Inverting 2 Element 9 Bit per Element 3-State Output 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 9
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVCH
Other Names 74ALVCH16863DLRG4,296-6268-6,-74ALVCH16863DLRG4R,TEXTISSN74ALVCH16863DLR,296-6268-1,296-6268-2,-74ALVCH16863DLRG4,-SN74ALVCH16863DLRR,296-6268-2R,-296-6268-1,-296-6268-1,74ALVCH16863DLRG4,296-6268-1R,2156-SN74ALVCH16863DLR-TITR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259820-SN74ALVCH16863DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16863DLR CAD Model

Description

The SN74ALVCH16863DLR from Texas Instruments is a high-performance, 18-bit universal bus transceiver that plays a crucial role in facilitating bidirectional communication between two buses. This integrated circuit is designed with the advanced technology that TI is known for, ensuring fast propagation delays and data flow with minimal power consumption.

Key Features

  • Technology: The device is fabricated with an advanced CMOS process that combines speed and low power operation.
  • Bus Hold Data Inputs: This feature eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
  • Wide Bus Compatibility: The SN74ALVCH16863DLR is compatible with various bus standards, including TTL, making it highly versatile for integration into different system designs.
  • High Drive: With the capability to drive heavy loads, the transceiver can handle ±24-mA output drive at 3.3 V, which is essential for robust data transmission.
  • 3-State Outputs: The presence of 3-state outputs allows for connection to a bus without affecting the bus's state when the transceiver is in standby mode.

Applications

This transceiver is suitable for a variety of applications where efficient data transfer between systems is required. It is commonly used in telecommunications, networking equipment, and high-speed data paths in computing and data processing systems.

Product Specifications

The SN74ALVCH16863DLR operates over a broad voltage range (2.3 V to 3.6 V) and is characterized for operation from -40°C to 85°C. It comes in a 56-pin SSOP (DL) package that is optimized for reduced space on PCBs. The device's pinout is designed for optimal signal routing, which, in conjunction with controlled edge rates, reduces signal crosstalk.

For engineers and designers looking for a reliable and high-performance bus transceiver, the SN74ALVCH16863DLR from Texas Instruments represents a superior choice that delivers the right balance of speed, power efficiency, and integration ease.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess