EN
  • EN
  • DE
  • IT

SN74ALVCHG162282GR

Part No SN74ALVCHG162282GR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 18-BIT TO 36-BIT REGISTERED BUS EXCHANGER WITH 3-STATE OUTPUTS | IC RGSTRD BUS EXCHANGER 80TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Logic Type Registered Bus Exchanger
Number of Circuits 18 ~ 36-Bit
Current - Output High, Low 6mA, 6mA
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 80-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 80-TSSOP
Family Part Number 74ALVCHG162282
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 734564-SN74ALVCHG162282GR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALVCHG162282GR CAD Model

Description

Product Overview: SN74ALVCHG162282GR

The SN74ALVCHG162282GR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular product is part of the ALVCH series, known for its advanced low-voltage CMOS technology. It is specifically engineered to meet the increasing demands for higher speed and lower power consumption in modern electronic applications.

Key Features

  • Technology: The device is fabricated using advanced CMOS technology, which allows for reduced voltage operation while maintaining high switching speeds.
  • Speed: It boasts a high-speed data transfer capability, making it suitable for applications that require fast data processing and communication.
  • Power Efficiency: With its low-voltage operation, the SN74ALVCHG162282GR is highly power-efficient, contributing to energy savings in electronic systems.
  • Compatibility: The device is designed to be compatible with mixed-voltage systems, allowing it to interface with both 3.3V and 5V logic levels without the need for additional level-shifting components.
  • Package: The product is offered in a slim TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The versatility of the SN74ALVCHG162282GR makes it suitable for a wide range of applications. It is commonly used in:

  • High-speed data communication systems
  • Networking equipment such as switches and routers
  • Computing devices, including servers and desktop computers
  • Consumer electronics
  • Industrial control systems

Technical Specifications

The SN74ALVCHG162282GR operates with a supply voltage ranging from 2.3V to 3.6V, which allows for flexible integration into various system designs. The device also features multiple channels, each capable of handling high-speed data transfer with minimal propagation delay.

For engineers and designers looking for a reliable and efficient solution for their high-speed digital interfacing needs, the SN74ALVCHG162282GR from Texas Instruments offers an excellent blend of performance, power efficiency, and design flexibility. Its robust construction and adherence to industry standards ensure long-term reliability for critical applications.

Overall, the SN74ALVCHG162282GR is a testament to Texas Instruments' commitment to providing innovative and high-quality components that push the boundaries of what's possible in electronic design.

You May Also Be Interested in

Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC TXRX NON-INVERT 3.6V 56TSSOP
Lowest to $1.3063
IDT, Integrated Device Technology Inc
74LVC16901 -
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $1.5399
Fairchild/ON Semiconductor
BUS DRIVER, 18-BIT, PDSO56
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5309 $51.1854
15+ $6.9998 $104.9970
23+ $6.7810 $155.9630
31+ $6.5623 $203.4313
40+ $6.3435 $253.7400
53+ $5.6873 $301.4269
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,985 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess