EN
  • EN
  • DE

SN74ALVTH16240DLR

Part No SN74ALVTH16240DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 48SSOP  /  Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVTH
Package Tape & Reel
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.3V ~ 2.7V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number SN74ALVTH
Other Names 296-6296-1R,-74ALVTH16240DLRG4R,74ALVTH16240DLRG4,TEXTISSN74ALVTH16240DLR,-296-6296-1,296-6296-6,2156-SN74ALVTH16240DLR-TITR,296-6296-2,296-6296-2R,2156-SN74ALVTH16240DLR,296-6296-1,-296-6296-1,-74ALVTH16240DLRG4,74ALVTH16240DLRG4,-SN74ALVTH16240DLRR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259809-SN74ALVTH16240DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVTH16240DLR CAD Model

Description

Product Overview: SN74ALVTH16240DLR

The SN74ALVTH16240DLR, manufactured by Texas Instruments, is a high-speed, low-voltage 16-bit buffer and line driver designed to provide high-performance bus interface for wide data-path systems. This device is part of Texas Instruments' Advanced Low-Voltage CMOS (ALVC) family, which is characterized by its low operational voltage and high-speed operation.

Key Features:

  • Voltage Range: The device operates at a nominal voltage of 2.5V or 3.3V, making it suitable for interfacing with low-voltage logic levels.
  • High Speed: With fast propagation delays and output transition times, the SN74ALVTH16240DLR is designed for high-speed data transmission, minimizing signal lag in critical applications.
  • Drive Capability: The device can drive up to -32 mA or +64 mA, ensuring strong signal transmission over long distances or through capacitive loads.
  • 3-State Outputs: Featuring 3-state outputs, it allows for connection to a bus-structured configuration, enabling multiple devices to share the same data lines without interference.

Applications:

The SN74ALVTH16240DLR is versatile and can be used in various applications, including:

  • Bus interface or signal buffering for microprocessors, microcontrollers, or logic interfaces
  • Data communication systems
  • Memory drivers
  • Peripheral drivers

Package and Quality:

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, under the part number SN74ALVTH16240DLR, providing a compact and surface-mountable solution. Texas Instruments ensures high reliability and performance, which makes the SN74ALVTH16240DLR an ideal choice for commercial and industrial applications that demand the highest standards of quality and durability.

Conclusion:

The SN74ALVTH16240DLR is a testament to Texas Instruments' commitment to providing advanced, high-quality components for the electronics industry. With its robust feature set and versatile applications, this buffer and line driver stands as a crucial component for systems requiring efficient and reliable data handling capabilities.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess