EN
  • EN
  • DE

SN74AS373DWRE4

Part No SN74AS373DWRE4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH TRANSP OCT D 3ST 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 15mA, 48mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74AS3
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257333-SN74AS373DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74AS373DWRE4 CAD Model

Description

The SN74AS373DWRE4 is a high-quality, octal transparent D-type latch designed and manufactured by Texas Instruments. This integrated circuit is part of the Advanced Schottky (AS) logic family, which is known for its high-speed performance and low power consumption. The device is specifically engineered to meet the demanding requirements of fast and efficient data storage and retrieval in digital systems.

Key Features

  • Logic Type: Octal Transparent D-type Latches with 3-state outputs
  • Package: This device is available in a 20-SOIC (0.295", 7.50mm Width) package, offering a compact footprint for space-constrained applications.
  • Operating Temperature: The SN74AS373DWRE4 is designed to operate reliably over a wide temperature range, making it suitable for industrial and automotive applications.
  • Logic Voltage Levels: It supports a typical voltage level of 5V, which is common in digital logic circuits.
  • High Speed: The device boasts a fast propagation delay time, which is essential for high-speed data processing and communication systems.
  • Output Capability: The octal latches can drive up to 15 LSTTL loads, providing ample drive capacity for interfacing with other logic families.

Applications

The SN74AS373DWRE4 is versatile and can be used in a variety of applications, including:

  • Data storage and retrieval systems
  • Communication infrastructure
  • Computers and computer peripherals
  • Industrial control systems
  • Instrumentation and test equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74AS373DWRE4 is no exception. Each device undergoes rigorous testing to ensure it meets or exceeds industry standards for performance and reliability. Customers can trust this product to deliver consistent and reliable operation in their electronic systems.

Ordering Information

To order the SN74AS373DWRE4 or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. The product is also available for sampling to qualified customers, allowing for thorough evaluation before making a bulk purchase.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess