The SN74AS652DWRG4 is a high-performance integrated circuit from Texas Instruments, designed to provide reliable bidirectional data communication and storage functionality. It comprises octal bus transceivers with 3-state outputs and D-type flip-flops, making it an ideal choice for interfacing and data buffering in complex digital systems.
Key Features
- Octal Bidirectional Transceivers: Eight bidirectional data lines allow for efficient data transfer between two buses.
- 3-State Outputs: The 3-state control feature enables the outputs to be placed in a high-impedance state, facilitating bus sharing and reducing power consumption.
- Edge-Triggered D-Type Flip-Flops: Integrated flip-flops with direct clear inputs provide reliable data storage and synchronization capabilities.
- High-Speed Performance: The device supports fast propagation delays and transition times, suitable for high-speed applications.
- Wide Operating Voltage Range: Designed to operate over a broad voltage range, accommodating various system requirements.
- Low Power Consumption: Advanced Schottky technology ensures low power usage without compromising on speed.
Applications
The SN74AS652DWRG4 is versatile and can be employed in a multitude of applications, such as:
- Data buses
- Memory address drivers
- Control drivers
- Buffer registers
Technical Specifications
The device comes in a wide-body SOIC package and is characterized for operation from -40°C to 85°C. It is designed to be compatible with most TTL families and offers a clear function for each register. The SN74AS652DWRG4 is also RoHS compliant, adhering to environmental standards regarding hazardous substances.
Ordering and Packaging
When ordering the SN74AS652DWRG4, it is supplied in tape and reel packaging for automated assembly processes, ensuring efficient handling and placement during manufacturing. Texas Instruments provides comprehensive support, including detailed datasheets and application notes, to facilitate the integration of this device into your electronic designs.