EN
  • EN
  • DE

MAX5003EEE+TG19

Part No MAX5003EEE+TG19
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704365-MAX5003EEE+TG19
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5003EEE+TG19 CAD Model

Description

Introducing the MAX5003EEE+TG19 High-Voltage Regulator from Maxim Integrated

The MAX5003EEE+TG19 is a cutting-edge high-voltage regulator designed by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This advanced component is engineered to deliver precise voltage regulation for a variety of demanding applications, including industrial systems, telecommunications, and networking equipment.

Key Features

  • High-Voltage Capability: The MAX5003EEE+TG19 is capable of handling input voltages up to 76V, making it suitable for high-voltage power supply applications.
  • Adjustable Output: Users can adjust the output voltage to meet the specific requirements of their application, providing flexibility and precision in power management.
  • Integrated Over-Temperature Protection: The device includes built-in over-temperature protection, ensuring reliable operation and safeguarding against potential damage from excessive heat.
  • Compact Design: Housed in a small 16-pin QSOP package, the MAX5003EEE+TG19 saves valuable board space and is ideal for space-constrained applications.

Performance and Efficiency

The MAX5003EEE+TG19 offers high efficiency, which is critical for reducing power loss and improving overall system performance. Its advanced design minimizes quiescent current, further enhancing its efficiency and making it an excellent choice for power-sensitive applications.

Applications

With its robust feature set and high-voltage capabilities, the MAX5003EEE+TG19 is well-suited for a wide range of applications, including:

  • Industrial Control Systems
  • Telecommunications Equipment
  • Networking Hardware
  • Automotive Electronics
  • Power Management Solutions

Reliability and Support

Maxim Integrated is committed to providing high-quality products, and the MAX5003EEE+TG19 is no exception. Customers can expect reliable performance and extensive support, including comprehensive datasheets, application notes, and technical assistance to facilitate product integration and optimization.

Whether you're developing a new power supply design or upgrading an existing system, the MAX5003EEE+TG19 high-voltage regulator from Maxim Integrated offers the performance, versatility, and reliability needed to meet your stringent power management requirements.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6096 $59.9248
31+ $3.7826 $117.2606
48+ $3.6637 $175.8576
66+ $3.5459 $234.0294
85+ $3.4280 $291.3800
113+ $3.0735 $347.3055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess