EN
  • EN
  • DE

SN74AS756DWRE4

Part No SN74AS756DWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20SOIC  /  Buffer, Inverting 2 Element 4 Bit per Element Open Collector Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Open Collector
Current - Output High, Low -, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74AS7
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259802-SN74AS756DWRE4
Ultra Librarian 3D Model Ultra Librarian SN74AS756DWRE4 CAD Model

Description

SN74AS756DWRE4 - Texas Instruments

The SN74AS756DWRE4 is a high-performance integrated circuit from Texas Instruments, renowned for their expertise in semiconductor design and manufacturing. This particular product is part of the AS (Advanced Schottky) logic family and is designed to deliver superior speed and power efficiency. It is commonly used in digital circuits where fast switching and low power consumption are critical.

Key Features:

  • Advanced Schottky Logic: Utilizing Schottky diode-clamped transistors, the SN74AS756DWRE4 offers a significant improvement in speed over conventional TTL logic without a substantial increase in power consumption.
  • Dual 4-Bit Bus Transceivers: The device includes two independent 4-bit bus transceivers with 3-state outputs, making it ideal for bidirectional communication between data buses.
  • Wide Operating Voltage Range: It operates over a broad voltage range, typically from 4.5V to 5.5V, providing versatility in different system environments.
  • Direct Bus Connection: The 3-state outputs can connect directly to bus lines, allowing for easy integration into bus-oriented systems.
  • Edge-Rate Control Circuitry: This feature significantly reduces output switching noise, which is crucial for maintaining signal integrity in high-speed applications.
  • High-Drive Outputs: The SN74AS756DWRE4 can drive up to 15 LSTTL loads, ensuring robust performance even with multiple connections.

Applications:

The versatility and performance of the SN74AS756DWRE4 make it suitable for a wide range of applications, including:

  • High-speed data transmission systems
  • Bus interface and bus arbitration
  • Microprocessor or microcontroller-based systems
  • Data storage and retrieval systems
  • Networking equipment and telecommunications

Package and Quality:

The SN74AS756DWRE4 comes in a wide-body SOIC (DW) package, ensuring a compact footprint while providing ample pin spacing for ease of PCB routing. Texas Instruments is committed to quality and reliability, and this product is no exception. It meets or exceeds the industry standards for performance and durability, making it a reliable choice for both prototyping and mass production.

With its combination of speed, power efficiency, and reliability, the SN74AS756DWRE4 from Texas Instruments stands out as a top choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess