EN
  • EN
  • DE

SN74AS805BDW

Part No SN74AS805BDW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 6CH 2-INP 20SOIC / NOR Gate IC 6 Channel 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AS
Package Tube
Product Status Obsolete
Logic Type NOR Gate
Number of Circuits 6
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 48mA, 48mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 4.3ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number SN74AS8
Other Names SN74AS805BDWG4,SN74AS805BDWG4,SN74AS805BDWE4,2156-SN74AS805BDW-TI,SN74AS805BDWE4,TEXTISSN74AS805BDW
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257967-SN74AS805BDW
Ultra Librarian 3D Model Ultra Librarian SN74AS805BDW CAD Model

Description

The SN74AS805BDW from Texas Instruments is a high-performance, advanced Schottky logic gate that is part of the 74AS series. This integrated circuit is designed to meet the needs of high-speed and energy-efficient applications, making it an ideal choice for demanding digital systems.

Key Features:

  • Logic Type: This device is a 9-Bit Bus Transceiver with 3-State Outputs, providing efficient data transfer and communication between data buses.
  • Package: The SN74AS805BDW comes in a wide-body SOIC (Small Outline Integrated Circuit) package with 24 pins, ensuring a compact footprint while offering adequate pin spacing for easy handling and soldering.
  • Operating Voltage: It operates at a nominal voltage of 5V, which is compatible with TTL (Transistor-Transistor Logic) levels, allowing for seamless integration with existing digital systems.
  • Speed: The device boasts a fast propagation delay, which is crucial for high-speed operations and maintains signal integrity across the circuit.
  • Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications where temperature conditions can be extreme.
  • Power Consumption: With advanced Schottky technology, the SN74AS805BDW offers low power consumption without compromising on speed, which is essential for power-sensitive designs.

Applications:

The SN74AS805BDW is versatile and can be used in a variety of applications, including:

  • Data communication and networking equipment, where high-speed data transfer is critical.
  • High-performance computing systems that require reliable and fast switching capabilities.
  • Industrial control systems, where robustness and reliability are essential for operation in harsh environments.
  • Automotive electronics, which benefit from the device's wide operating temperature range and low power consumption.

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74AS805BDW is no exception. It is manufactured to the highest standards and is subjected to rigorous testing to ensure it meets TI's stringent quality and reliability criteria. This commitment to quality makes the SN74AS805BDW a trustworthy component for any application requiring a high-performance logic gate.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2307 $52.3070
24+ $4.2919 $103.0056
37+ $4.1578 $153.8386
50+ $4.0237 $201.1850
65+ $3.8895 $252.8175
87+ $3.4872 $303.3864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,220 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess