EN
  • EN
  • DE

SN74AS869DWRG4

Part No SN74AS869DWRG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER BINARY 8BIT 24SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 8
Reset Synchronous
Timing Synchronous
Count Rate 45 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74AS8
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259008-SN74AS869DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74AS869DWRG4 CAD Model

Description

Product Overview: SN74AS869DWRG4 by Texas Instruments

The SN74AS869DWRG4 is a high-performance integrated circuit from Texas Instruments, designed to cater to the demanding requirements of complex digital systems. As part of the Advanced Schottky (AS) logic family, this device is optimized for exceptional speed and reliability, making it an ideal choice for high-speed data processing and computing applications.

Key Features

  • Logic Type: The SN74AS869DWRG4 is a 9-bit odd/even parity generator/checker, which is essential for error detection in digital communication and storage systems.
  • Package: It comes in a wide-body SOIC (Small Outline Integrated Circuit) package, specifically the 24-pin SOIC with the suffix DW. The package is surface-mount, which allows for efficient use of PCB space and is suitable for automated assembly processes.
  • Temperature Range: This device operates over a wide temperature range, from -40°C to 85°C, ensuring reliable performance in various environmental conditions.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, which is compatible with many other standard TTL (Transistor-Transistor Logic) logic families, allowing for easy integration into existing systems.
  • Speed: The SN74AS869DWRG4 boasts a fast propagation delay, which is critical for applications where timing and speed are crucial parameters.

Applications

The SN74AS869DWRG4 is versatile and can be used in a variety of applications, including:

  • Data communication systems
  • Error detection and correction circuits
  • High-speed computing and data processing
  • Networking equipment
  • Server and storage infrastructure

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74AS869DWRG4 is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can withstand the rigors of demanding applications. The device is RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.

For engineers and designers looking for a reliable solution to implement parity functions in their digital systems, the SN74AS869DWRG4 from Texas Instruments stands out as a robust and high-speed option, backed by a trusted name in the semiconductor industry.

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74LV132D - NAND GAT / Counter IC Element Bit
Lowest to $0.3269
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Advanced Micro Devices
IC BINARY COUNTER 4-BIT 20DIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP
Need more? Email Us
Renesas Electronics America
Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 14CDIP
Need more? Email Us
Rochester Electronics
COUNTER / Counter IC Element Bit
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/01309BEA) / Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP / Counter IC Counter, Decade 1 Element 5 Bit Positive, Negative 16-CDIP
Lowest to $82.2510
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess