EN
  • EN
  • DE

SN74AUC00RGYRG4

Part No SN74AUC00RGYRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14VQFN / NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR)
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0V ~ 0.7V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 2ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-VQFN (3.5x3.5)
Package / Case 14-VFQFN Exposed Pad
Base Product Number 74AUC00
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257937-SN74AUC00RGYRG4
Ultra Librarian 3D Model Ultra Librarian SN74AUC00RGYRG4 CAD Model

Description

SN74AUC00RGYRG4 Quad 2-Input Positive-NAND Gate - Texas Instruments

The SN74AUC00RGYRG4 from Texas Instruments is a high-performance, quad 2-input positive-NAND gate integrated circuit designed for optimal functionality in a variety of digital applications. This advanced logic gate is part of the ultra-low-voltage AUC family, which is characterized by its low power consumption and high-speed operation.

Key Features:

  • Optimized for 0.8-V to 2.7-V Operation: The SN74AUC00RGYRG4 is specifically designed to operate within a voltage range of 0.8V to 2.7V, making it ideal for battery-operated and portable applications where power efficiency is crucial.
  • High-Speed Performance: With a typical tpd of 2.3 ns (at 2.3 V), this device offers high-speed operation, which is essential for fast data processing and high-frequency applications.
  • Low Power Consumption: The low power consumption of the SN74AUC00RGYRG4 minimizes heat generation and energy expenditure, thereby extending the battery life of portable devices.
  • Ioff Support: The device supports partial-power-down mode operation (Ioff) which ensures that the device does not consume current when powered down, thus preventing backflow current that can harm the device.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the SN74AUC00RGYRG4, ensuring the device is safeguarded against inadvertent voltage spikes and increasing its robustness for industrial applications.
  • Compact Packaging: The device comes in a VQFN (RGY) package, offering a compact footprint that is ideal for space-constrained applications.

Applications:

The SN74AUC00RGYRG4 is versatile and can be used in various applications, including:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Notebook Computers
  • Data Communication Infrastructure

With its combination of low-voltage operation, high-speed performance, and compact design, the SN74AUC00RGYRG4 from Texas Instruments is an excellent choice for designers looking to optimize their digital systems for both power efficiency and speed.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess