EN
  • EN
  • DE
  • IT

SN74AUC1G02DBVR

Part No SN74AUC1G02DBVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 0.8 V to 2.7 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0 V to 0.7 V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 2.1ns @ 2.5V, 30pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Dimension SC-74A, SOT-753
Win Source Part Number 065312-SN74AUC1G02DBVR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G02DBVR CAD Model

Description

The SN74AUC1G02DBVR is a high-performance, advanced integrated circuit (IC) product manufactured by Texas Instruments, a global leader in semiconductor technology.

  • Type: 2-input NOR gate.
  • Series: Part of Texas Instruments' AUC series.
  • Operating Voltage Range: Wide operating voltage range of 0.8 to 2.7 volts.
  • Drive Capability: High drive capability of up to 8 mA @ 3.3V.
  • Speed: High-speed performance.
  • Propagation Delay Time: Propagation delay time of less than 1 nanosecond.
  • Package: Comes in a SOT-23-5 package.
  • Compliance: RoHS compliant.

You May Also Be Interested in

STMicroelectronics
IC GATE NAND 2CH 4-INP 14-DIP
Need more? Email Us
STMicroelectronics
IC GATE AND 4CH 2-INP 14-SO
Lowest to $0.1648
STMicroelectronics
8 INPUT NAND GATE
Lowest to $0.3553
Texas Instruments
IC INVERTER 6CH 1-INP 14TVSOP / Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Lowest to $0.2315
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC GATE XOR 4CH 2-INP 14DIP / XOR (Exclusive OR) IC 4 Channel 14-MDIP
Lowest to $3.5528
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC GATE AND 4CH 2-INP 14-SO
Lowest to $0.1065
STMicroelectronics
IC GATE NAND 2CH 4-INP 14-SO
Lowest to $0.1221

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3730 $57.8150
370+ $0.3061 $113.2570
570+ $0.2965 $169.0050
785+ $0.2869 $225.2165
1,010+ $0.2773 $280.0730
1,355+ $0.2486 $336.8530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 901 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess