EN
  • EN
  • DE
  • IT

SN74AUC1G07DCKT

Part No SN74AUC1G07DCKT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR NON-INVERT SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 9mA
Supply Voltage - Operating 0.8 V to 2.7 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1099471-SN74AUC1G07DCKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G07DCKT CAD Model

Description

Product Overview: SN74AUC1G07DCKT

The SN74AUC1G07DCKT is a single non-inverting buffer and driver with open-drain output from Texas Instruments, designed for operation in the ultra-small SC70 package. This high-speed integrated circuit is part of the advanced ultra-low-voltage CMOS (AUC) family, optimized for use in mobile phones, PDAs, and other portable applications where space and power efficiency are critical.

Key Features

  • Operating Voltage Range: The device operates over a wide voltage range from 0.8V to 2.7V, making it suitable for low-voltage applications and ensuring compatibility with a variety of logic levels.
  • High-Speed: With a typical t<sub>pd of 2.9 ns at 2.3V, the SN74AUC1G07DCKT is designed for high-speed operation, ensuring minimal signal delay and fast switching times for critical applications.
  • Low Power Consumption: The low power consumption of the device is ideal for battery-powered applications, helping to extend the battery life of portable devices.
  • Open-Drain Output: The open-drain output allows for wired-OR connections and supports interfacing with different voltage levels, offering flexibility in mixed-voltage systems.
  • ESD Protection: The device features integrated electrostatic discharge (ESD) protection, which helps to prevent damage to the device when it is handled or when it comes into contact with other electrical components.

Applications

The SN74AUC1G07DCKT is designed for a range of applications that require high-speed logic buffering and driving capabilities. Its small footprint and low-power characteristics make it especially well-suited for:

  • Portable and battery-powered devices
  • Smartphones and tablet computers
  • Wearable technology
  • Data communication systems
  • Signal path buffering

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AUC1G07DCKT is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity in a variety of operating conditions. For detailed specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Texas Instruments
HIGH SPEED CMOS LOGIC NON-INVERT
Lowest to $45.0089
Fairchild/ON Semiconductor
IC TXRX NON-INVERT 6V 24SOP
Lowest to $13.6630
Nexperia USA Inc.
IC BUFFER NON-INVERT 3.6V 6XSON
Lowest to $0.4398
National Semiconductor (TI)
IC BUFFER NON-INVERT 6V 20CFP
Need more? Email Us
National Semiconductor (TI)
IC TXRX NON-INVERT 5.5V 20CERDIP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CERDIP
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 96BGA
Lowest to $49.0291
Texas Instruments
BUS DRIVER, 4-BIT, / Element Bit per Element Output
Lowest to $25.0237
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20SOP
Lowest to $11.5778
Maxim Integrated
IC BUFF CLOSE/LOOP 310MHZ 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2069 $56.8975
660+ $0.1698 $112.0680
1,025+ $0.1645 $168.6125
1,410+ $0.1592 $224.4720
1,820+ $0.1539 $280.0980
2,440+ $0.1380 $336.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess