EN
  • EN
  • DE

SN74AUC1G32DBVR

Part No SN74AUC1G32DBVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 0.8 V to 2.7 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0 V to 0.7 V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 2.1ns @ 2.5V, 30pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Dimension SC-74A, SOT-753
Win Source Part Number 1099481-SN74AUC1G32DBVR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G32DBVR CAD Model

Description

SN74AUC1G32DBVR Single 2-Input Positive-OR Gate

The SN74AUC1G32DBVR is a high-performance, single 2-input positive-OR gate integrated circuit from Texas Instruments, designed to operate with a power supply range of 0.8V to 2.7V. This small but powerful chip is a critical component in a wide range of digital electronics, offering fast and reliable logic operations in a compact package.

Key Features

  • Low Voltage Operation: The device is optimized for low-voltage applications, making it suitable for battery-powered and portable devices where power efficiency is crucial.
  • High Speed: With its fast switching capabilities, the SN74AUC1G32DBVR ensures minimal propagation delay, which is essential for high-speed digital circuits.
  • Ultra-Small Package: The device comes in a SOT-23-5 package, which is ideal for space-constrained applications, allowing for high-density circuit design.
  • Low Power Consumption: It features a low power consumption profile, contributing to the overall energy efficiency of the system it is integrated into.
  • IOFF Support: The SN74AUC1G32DBVR offers IOFF circuitry, which prevents damaging current backflow through the device when it is powered down.

Applications

Due to its versatility and performance, the SN74AUC1G32DBVR is suitable for a broad range of applications, including:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Personal Computing Devices
  • Low-Power Handheld Devices
  • Data Communication Infrastructure

Technical Specifications

  • Logic Type: OR Gate
  • Number of Circuits: 1
  • Number of Inputs: 2
  • Output Current: ±8 mA
  • Supply Voltage - Vcc: 0.8V to 2.7V
  • Propagation Delay Time: 2.9 ns at 2.3V, 7.7 ns at 1.2V
  • Operating Temperature: -40°C to 85°C

With its robust design and advanced features, the SN74AUC1G32DBVR from Texas Instruments stands out as a superior choice for designers looking to incorporate a reliable OR gate logic function into their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3981 $51.7530
310+ $0.3267 $101.2770
475+ $0.3165 $150.3375
655+ $0.3063 $200.6265
845+ $0.2960 $250.1200
1,135+ $0.2654 $301.2290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess