EN
  • EN
  • DE

SN74AUC1G66YZPR

Part No SN74AUC1G66YZPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description SINGLE BILATERAL ANALOG SWITCH | IC SWITCH 1X1 5DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Circuit SPST - NO
On-State Resistance (Maximum) 15Ohm
Supply Voltage , Single (V+) 0.8V ~ 2.7V
Switch Time (Ton, Toff) (Maximum) 1.4ns, 1.5ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 2pF
Current - Leakage (IS(off)) (Maximum) 1μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 5-XFBGA, DSBGA
Supplier Device Package 5-DSBGA, 5-WCSP (1.4x0.9)
Family Part Number 74AUC1G66
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254039-SN74AUC1G66YZPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G66YZPR CAD Model

Description

SN74AUC1G66YZPR Single-Pole Single-Throw Analog Switch

The SN74AUC1G66YZPR by Texas Instruments is a high-performance, single-pole single-throw (SPST) analog switch designed for use in a variety of applications ranging from data acquisition systems to communication devices. This compact and efficient switch is part of the advanced ultra-low power AUC family, making it particularly suitable for portable and battery-powered equipment where power conservation is critical.

Constructed with Texas Instruments' state-of-the-art semiconductor technology, the SN74AUC1G66YZPR offers a robust feature set. It is characterized by its low on-state resistance, typically just 0.8 ohms, which ensures minimal signal distortion and power loss when the switch is in the closed (on) position. Moreover, the device boasts a wide operating voltage range of 0.8V to 2.7V, which provides designers with the flexibility to use it in systems with different power levels.

The SN74AUC1G66YZPR is designed to handle both analog and digital signals, allowing it to pass signals with amplitudes up to V+ (supply voltage) with minimal signal degradation. Its high-speed switching performance is complemented by break-before-make (BBM) switching action, which prevents signal overlap during state transitions and is essential for multiplexing and signal routing applications.

For added convenience, this analog switch comes in a compact 5-ball wafer chip-scale package (WCSP), which is ideal for space-constrained applications. The device also features a control input that is compatible with TTL and CMOS levels, which simplifies integration into a wide range of systems without the need for additional level-shifting hardware.

With its low power consumption, high-speed operation, and small footprint, the SN74AUC1G66YZPR is an excellent choice for designers looking to incorporate a reliable and efficient analog switch into their next project. Whether it's for sample-and-hold circuits, analog signal multiplexing, or power routing, this versatile component from Texas Instruments is engineered to deliver high performance while maintaining power efficiency.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides to ensure proper usage and optimal performance of the SN74AUC1G66YZPR analog switch.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2051 $54.2295
105+ $0.9888 $103.8240
160+ $0.9579 $153.2640
220+ $0.9270 $203.9400
280+ $0.8961 $250.9080
375+ $0.8034 $301.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess