EN
  • EN
  • DE

SN74AUC2G07YEPR

Part No SN74AUC2G07YEPR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR DL NON-INV 6DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 9mA
Supply Voltage - Operating 0.8 V to 2.7 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DSBGA, 6-WCSP (1.4x0.9)
Win Source Part Number 1099501-SN74AUC2G07YEPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G07YEPR CAD Model

Description

SN74AUC2G07YEPR - Texas Instruments Dual Buffer/Driver with Open-Drain Output

The SN74AUC2G07YEPR from Texas Instruments is a high-performance, dual buffer/driver device that features open-drain outputs and is designed for operation in the ultra-low-voltage range. This integrated circuit is part of the advanced high-speed CMOS (AHC) family and is optimized for use in mobile phones, PDAs, and other portable electronic devices where power efficiency and board space are critical considerations.

Key Features:

  • Operating Voltage: The device operates over a broad voltage range of 0.8V to 2.7V, which allows for flexible design options and is ideal for battery-operated applications.
  • High-Speed: With a propagation delay time of typically 2.9 ns at 2.3V, the SN74AUC2G07YEPR ensures fast signal processing, which is essential for high-speed data communication and processing tasks.
  • Open-Drain Outputs: The open-drain configuration allows for wired-OR logic gates, providing design versatility. It also enables the outputs to be connected to higher voltages (up to 3.6V) for level shifting purposes.
  • Low Power Consumption: The device features a low static power consumption and minimal increase in dynamic power, which contributes to the overall energy efficiency of the system it is integrated into.
  • Output Drive Capability: Capable of sinking significant current, the outputs can drive LEDs or other low-power indicators directly, reducing the need for additional components.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection shields the device from static damage during handling and operation, ensuring reliability and longevity.
  • Compact Packaging: Available in a space-saving DSBGA package, the SN74AUC2G07YEPR is designed for the smallest footprint and minimal height on the PCB, which is essential for portable and space-constrained applications.

Applications:

The SN74AUC2G07YEPR is suited for a variety of applications that require low-voltage operation and efficient power usage. These applications include, but are not limited to:

  • Portable and battery-powered devices
  • Mobile phones and communication devices
  • Personal digital assistants (PDAs)
  • Notebook computers
  • Level translation for interfacing different logic levels

With its combination of low power consumption, high-speed performance, and open-drain outputs, the SN74AUC2G07YEPR is a versatile component for designers looking to optimize their digital circuit designs for power and space without compromising on performance.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6180 $52.5300
200+ $0.5071 $101.4200
310+ $0.4913 $152.3030
425+ $0.4754 $202.0450
545+ $0.4596 $250.4820
730+ $0.4120 $300.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess