EN
  • EN
  • DE

SN74AUP1G02DPWR

Part No SN74AUP1G02DPWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP 4X2SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features NOR Gate IC 1 Channel - 4-X2SON (0.8x0.8)
Manufacturer Texas Instruments
Series 74AUP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-XFDFN Exposed Pad
Case / Package 4-X2SON (0.8x0.8)
Family Name 74AUP1G02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74AUP1G02DPWR-ND, 296-38018-1, 296-38018-2, 296-38018-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896508-SN74AUP1G02DPWR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G02DPWR CAD Model

Description

Product Overview - SN74AUP1G02DPWR

The SN74AUP1G02DPWR is a high-performance, low-power single 2-input positive-NOR gate designed by Texas Instruments, a leader in semiconductor technology. This device is part of the advanced ultra-low power (AUP) family and operates on a very low voltage range, making it ideal for battery-operated and portable applications where power efficiency is critical.

Key Features

  • Low Power Consumption: The SN74AUP1G02DPWR is optimized for ultra-low power consumption, with a typical ICC of just 0.9 µA, making it suitable for energy-sensitive designs.
  • Wide Operating Voltage Range: It functions within a voltage range of 0.8 V to 3.6 V, providing design flexibility for various applications.
  • High-Speed Operation: Despite its low power usage, this NOR gate does not compromise on speed, offering a typical tpd of 3.7 ns at 3.3 V, ensuring quick response times in circuits.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, withstanding up to 2 kV on human body model (HBM).
  • Small Footprint: The SN74AUP1G02DPWR comes in a small TSSOP package, making it well-suited for space-constrained applications.

Applications

The versatility of the SN74AUP1G02DPWR allows it to be used in a variety of applications, including:

  • Smartphones and tablets
  • Wearable technology
  • Portable medical devices
  • Energy management systems
  • Low-power IoT devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74AUP1G02DPWR is no exception. It is designed to meet the stringent requirements of the industrial and consumer electronics markets, ensuring reliable performance across a wide range of environmental conditions.

Ordering Information

The product is available in a tape and reel format, with the ordering number SN74AUP1G02DPWR, to facilitate easy assembly during the manufacturing process. For detailed specifications, technical documents, and ordering options, visit the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2434 $51.1140
505+ $0.1998 $100.8990
780+ $0.1935 $150.9300
1,070+ $0.1873 $200.4110
1,385+ $0.1810 $250.6850
1,850+ $0.1623 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,930 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess