EN
  • EN
  • DE

SN74AUP1G08QDCKRQ1

Part No SN74AUP1G08QDCKRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP SC70-5  /  AND Gate IC 1 Channel SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AUP
Package Tape & Reel
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 6.2ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package SC-70-5
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74AUP1G08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SN74AUP1G08QDCKRQ1TR-ND,2156-SN74AUP1G08QDCKRQ1,SN74AUP1G08QDCKRQ1-ND,SN74AUP1G08QDCKRQ1TR,TEXTISSN74AUP1G08QDCKRQ1,296-43423-6,SN74AUP1G08QDCKRQ1CT,296-43423-1,296-43423-2,SN74AUP1G08QDCKRQ1DKR-ND,SN74AUP1G08QDCKRQ1CT-ND,SN74AUP1G08QDCKRQ1DKR,-SN74AUP1G08QDCKRQ1CT-ND
Standard Package 3,000
Win Source Part Number 960929-SN74AUP1G08QDCKRQ1
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G08QDCKRQ1 CAD Model

Description

The SN74AUP1G08QDCKRQ1 is a high-performance, single 2-input positive-AND gate integrated circuit from Texas Instruments that is part of their AUP (Advanced Ultra-low Power) family. This device is designed to operate with a power supply range of 0.8 V to 3.6 V, making it ideal for battery-powered and low-voltage applications.

With its ultra-low static power consumption and low dynamic power, the SN74AUP1G08QDCKRQ1 is optimized for power-sensitive designs. It boasts a typical ICC of only 0.9 µA, significantly reducing the overall power consumption of the system it is integrated into. Moreover, the device features a low input capacitance, which minimizes the power used to drive the inputs, further enhancing its energy efficiency.

The SN74AUP1G08QDCKRQ1 is housed in a compact 6-pin SC-70 package, making it suitable for space-constrained applications. Despite its small size, this product does not compromise on performance, offering fast propagation delays typically around 4.5 ns at 3.3 V, allowing for high-speed operation in critical applications.

This device is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of temperatures, which is critical for automotive and industrial applications. The SN74AUP1G08QDCKRQ1 is also AEC-Q100 qualified, which is a standard certification for automotive components, confirming its suitability for use in the stringent environments found in automotive electronics.

Key features of the SN74AUP1G08QDCKRQ1 include Schmitt-trigger inputs that provide hysteresis to improve noise immunity and to facilitate slow input transition rates, as well as ESD protection that exceeds JESD 22, ensuring robustness and longevity in the field. This product is also RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

In summary, the SN74AUP1G08QDCKRQ1 from Texas Instruments is a versatile, ultra-low power AND gate IC that is perfect for energy-critical applications in the automotive and industrial sectors, where reliability and efficiency are paramount.

You May Also Be Interested in

Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2662 $50.5780
460+ $0.2184 $100.4640
710+ $0.2116 $150.2360
980+ $0.2048 $200.7040
1,265+ $0.1979 $250.3435
1,695+ $0.1775 $300.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,123 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess