EN
  • EN
  • DE

SN74AUP1G17DCKTG4

Part No SN74AUP1G17DCKTG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER SCHMIT TRIG SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1099566-SN74AUP1G17DCKTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G17DCKTG4 CAD Model

Description

The SN74AUP1G17DCKTG4 is a high-performance, single Schmitt-trigger buffer gate designed by Texas Instruments to provide the utmost in speed and power efficiency. This advanced semiconductor is part of the AUP (Advanced Ultra-low Power) family, which is renowned for its ultra-low power consumption without compromising on speed. It's an ideal choice for modern, power-sensitive applications.

This device operates from a supply voltage ranging from 0.8V to 3.6V, making it versatile for various low-voltage applications, including portable and battery-powered electronics. The SN74AUP1G17DCKTG4 also features a very low static power consumption, with an I_CC of less than 0.9 µA, significantly reducing the overall power footprint of the systems it's integrated into.

With Schmitt-trigger action at all inputs, the SN74AUP1G17DCKTG4 makes the transition thresholds for positive and negative going signals different, which provides hysteresis and offers excellent noise immunity. This characteristic is particularly beneficial in environments where noise is a concern, ensuring stable and reliable operation.

The SN74AUP1G17DCKTG4 is packaged in a compact, 6-pin SC70 package, making it an excellent choice for space-constrained applications. Despite its small size, it delivers robust performance with a low input capacitance, and it is designed to support the 1.8V CMOS logic level while being 5V tolerant during off-state conditions, allowing for mixed-voltage system integration.

This device also supports a wide operating temperature range of -40°C to 85°C, ensuring consistent performance across various environmental conditions. The SN74AUP1G17DCKTG4 is characterized for operation from –40°C to 85°C, making it suitable for industrial applications where temperature extremes are common.

In summary, the SN74AUP1G17DCKTG4 from Texas Instruments is a superior choice for designers looking for a buffer gate that combines ultra-low power consumption with high speed and noise immunity. Its small form factor, robust temperature range, and compatibility with various logic levels make it a versatile component for a wide range of electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1139 $50.1160
940+ $0.1067 $100.2980
1,455+ $0.1031 $150.0105
2,090+ $0.0959 $200.4310
2,710+ $0.0923 $250.1330
3,385+ $0.0887 $300.2495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 176,970 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess