The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SN74AUP1G58YFPR

Part No SN74AUP1G58YFPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE MULT-FUNC CONFIG 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number 74AUP1G58
Other Names 296-25397-6,TEXTISSN74AUP1G58YFPR,-296-25397-1,-SN74AUP1G58YFPRR,2156-SN74AUP1G58YFPR,296-25397-2,296-25397-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258237-SN74AUP1G58YFPR
Fake Threat In the Open Market 76 pct.

Description

Product Overview: SN74AUP1G58YFPR by Texas Instruments

The SN74AUP1G58YFPR is a versatile configurable multiple-function gate from Texas Instruments, designed for low-power operation and high-performance in compact electronic systems. This single gate is part of the advanced ultra-low-power (AUP) series and is fabricated with the industry-leading silicon-gate CMOS technology.

This multi-function device supports a variety of logical operations, which can be configured as AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer. The flexibility of the SN74AUP1G58YFPR makes it an ideal choice for a wide range of applications where board space is at a premium and multiple logic functions are needed.

The SN74AUP1G58YFPR operates at a very low voltage range of 0.8V to 3.6V, which is perfect for battery-operated and portable applications. The low power consumption characteristic of the AUP series ensures that the device is suitable for energy-sensitive designs, contributing to longer battery life and reduced power costs.

This device comes in a small footprint, with a 6-pin DSBGA package, ensuring that it occupies minimal space on the printed circuit board. The SN74AUP1G58YFPR is characterized for operation from -40°C to 85°C, making it reliable for use in a variety of environmental conditions.

The SN74AUP1G58YFPR also boasts Schmitt-trigger inputs. This feature allows the gate to provide a hysteresis effect, which enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, an essential feature for digital circuits susceptible to signal noise.

With its robust design and configurable logic functions, the SN74AUP1G58YFPR from Texas Instruments is a smart choice for designers looking for a multi-purpose, low-power, and space-efficient logic solution. Whether for consumer electronics, medical devices, or industrial automation, this component offers the reliability and versatility expected from a leader in semiconductor innovation.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.