EN
  • EN
  • DE

SN74AUP1G79YFPR

Part No SN74AUP1G79YFPR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 6DSBGA  /  Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 266 MHz
Max Propagation Delay @ V, Max CL 5.8ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Iq) 500 nA
Input Capacitance 1.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 6-DSBGA
Package / Case 6-XFBGA, DSBGA
Base Product Number 74AUP1G79
Other Names 296-SN74AUP1G79YFPRTR,2156-SN74AUP1G79YFPR,296-SN74AUP1G79YFPRCT,SN74AUP1G79YFPR,296-SN74AUP1G79YFPRDKR,TEXTISSN74AUP1G79YFPR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258528-SN74AUP1G79YFPR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G79YFPR CAD Model

Description

Overview of SN74AUP1G79YFPR from Texas Instruments

The SN74AUP1G79YFPR is a high-performance, single positive-edge-triggered D-type flip-flop with a clear function from Texas Instruments. This advanced integrated circuit is designed for use in a wide range of applications where low power consumption and high-speed operation are crucial. It is part of the 74AUP family, which is known for its ultra-low power consumption and high-speed interface technology.

Key Features

  • Low Static-Power Consumption: The SN74AUP1G79YFPR is optimized for low static power consumption, making it an ideal choice for battery-powered and power-sensitive applications.
  • Low Dynamic-Power Consumption: Its dynamic power consumption is also minimized, thanks to its low input capacitance and fast switching speeds.
  • High-Speed Operation: This flip-flop operates at high speeds, with a typical tpd of 3.7 ns, ensuring quick response times in critical applications.
  • Wide Operating Voltage Range: It supports a wide operating voltage range from 0.8 V to 3.6 V, providing flexibility for various system voltages.
  • Ioff Support: The device includes Ioff circuitry, which enables power-down mode without affecting the output, allowing for partial-power-down applications and preventing damaging current backflow through the device.

Applications

The SN74AUP1G79YFPR is suitable for a diverse array of applications, including:

  • Mobile phones
  • PDAs
  • Digital cameras
  • Portable media players
  • Handheld gaming devices
  • Low-power instrumentation

Packaging and Quality

This device is available in a space-saving DSBGA package, making it perfect for compact designs. It also adheres to Texas Instruments' high-quality standards, ensuring reliability and performance in even the most demanding conditions.

Environmental and Regulatory Compliance

The SN74AUP1G79YFPR complies with RoHS standards, ensuring that it is free from hazardous substances. This commitment to environmental safety makes it suitable for use in a wide range of consumer and industrial products that require adherence to strict environmental regulations.

With its combination of low power consumption, high-speed operation, and versatile application range, the SN74AUP1G79YFPR from Texas Instruments is an excellent choice for designers looking to optimize their digital logic operations.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess