EN
  • EN
  • DE

SN74AUP2G00RSER

Part No SN74AUP2G00RSER
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description LOW-POWER DUAL 2-INPUT POSITIVE-NAND GATE | IC GATE NAND 2CH 2-INP 8UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type NAND Gate
Number of Inputs 2
Supply Voltage (V) 0.8V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay at V, Max CL 6.7ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 8-UQFN (1.5x1.5)
Manufacturer Package 8-UFQFN
Family Part Number 74AUP2G00
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254105-SN74AUP2G00RSER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G00RSER CAD Model

Description

The SN74AUP2G00RSER is a high-performance, dual 2-input positive-NAND gate integrated circuit designed and manufactured by Texas Instruments. This advanced logic gate is part of the AUP (Advanced Ultra-low Power) family, which is known for its low power consumption and high-speed operation. This makes the SN74AUP2G00RSER an ideal choice for battery-powered and portable applications where power efficiency is critical.

Key Features:

  • Ultra-Low Power Consumption: The SN74AUP2G00RSER is engineered to operate with minimal power consumption, featuring a typical ICC of just 0.9 µA at 3.3 V, making it one of the most power-efficient logic gates available on the market.
  • High-Speed Operation: Despite its low power usage, it does not compromise on speed. It has a typical tpd of 3.5 ns at 3.3 V, ensuring fast response times for critical applications.
  • Wide Operating Voltage Range: This device can operate over a broad voltage range from 0.8 V to 3.6 V, providing design flexibility for various voltage requirements.
  • Low Input Capacitance: With an input capacitance of 1.5 pF (typical), the SN74AUP2G00RSER offers easy driving of input signals, reducing the overall power consumption of the system.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is integrated, withstanding up to 2 kV on human body model (HBM), which helps in preventing damage during handling and operation.
  • Compact Packaging: Available in a space-saving VQFN package, the SN74AUP2G00RSER is suitable for high-density circuit designs.

Applications:

The versatile nature of the SN74AUP2G00RSER makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Wearable technology
  • Portable medical devices
  • Energy management systems
  • Low-power IoT devices

In conclusion, the SN74AUP2G00RSER from Texas Instruments stands out as a highly efficient and reliable component for designers looking to optimize their digital logic operations while minimizing power consumption. Its robust feature set and wide applicability make it a go-to component for a multitude of low-power applications.

You May Also Be Interested in

NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6224 $52.9040
200+ $0.5107 $102.1400
305+ $0.4948 $150.9140
420+ $0.4788 $201.0960
545+ $0.4629 $252.2805
725+ $0.4150 $300.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess