EN
  • EN
  • DE

SN74AUP2G02RSER

Part No SN74AUP2G02RSER
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 2CH 2-INP 8-UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type NOR Gate
Number of Circuits 2
Number of Inputs 2
Supply Voltage - Operating 0.8 V to 3.6 V
Current - Quiescent (Max) 0.5μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7 V to 0.9 V
Logic Level - High 1.6 V to 2 V
Max Propagation Delay @ V, Max CL 6.2ns @ 3.3V, 30pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-UQFN (1.5x1.5)
Dimension 8-UFQFN
Win Source Part Number 1099613-SN74AUP2G02RSER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G02RSER CAD Model

Description

The SN74AUP2G02RSER is a high-performance, dual 2-input positive-NOR gate integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This device is part of the advanced ultra-low-power (AUP) family, which is designed to offer optimal power consumption without sacrificing speed and performance. The SN74AUP2G02RSER is ideal for battery-powered and portable applications where efficiency is paramount.

Key Features:

  • Low Static-Power Consumption: The SN74AUP2G02RSER boasts a very low static power consumption (ICC), making it suitable for power-sensitive designs.
  • Low Dynamic-Power Consumption: With low dynamic power consumption, this device helps to minimize battery drain during operation, extending the life of portable devices.
  • High-Speed Operation: Despite its low-power nature, the SN74AUP2G02RSER does not compromise on speed, offering high-speed operation that is essential for modern electronic applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 0.8 V to 3.6 V, providing design flexibility for various applications and compatibility with multiple logic levels.
  • ESD Protection: The device includes on-chip ESD protection circuits to prevent damage from electrostatic discharges during handling and operation.
  • Compact Package: Available in a small-footprint UQFN package, the SN74AUP2G02RSER saves valuable board space in densely packed designs.

Applications:

The versatile nature of the SN74AUP2G02RSER makes it suitable for a wide range of applications, including:

  • Smartphones and wearable technology
  • Portable medical devices
  • Energy-efficient and space-constrained designs
  • Logic level translation
  • Computing peripherals

With its combination of low power consumption, high-speed operation, and a wide operating voltage range, the SN74AUP2G02RSER from Texas Instruments is a reliable and efficient solution for designers looking to optimize their digital logic circuits.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess