EN
  • EN
  • DE

SN74AUP2G06DSFR

Part No SN74AUP2G06DSFR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 2CH 2-INP 6SON  /  Inverter IC 2 Channel Open Drain 6-SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Features Open Drain
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 10.5ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 6-SON (1x1)
Package / Case 6-XFDFN
Base Product Number 74AUP2G06
Other Names 296-27356-2,296-27356-1,2156-SN74AUP2G06DSFR,-SN74AUP2G06DSFRR,296-27356-6,TEXTISSN74AUP2G06DSFR,-296-27356-1
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257914-SN74AUP2G06DSFR
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G06DSFR CAD Model

Description

Product Overview: SN74AUP2G06DSFR from Texas Instruments

The SN74AUP2G06DSFR is a high-performance, low-power dual inverter with open-drain outputs, designed and manufactured by Texas Instruments. This advanced integrated circuit is part of the ultra-low-power AUP family and is optimized for use in mobile phones, PDAs, and other power-sensitive applications.

Key Features

  • Low Static Power Consumption: The SN74AUP2G06DSFR boasts a very low static power consumption of just 0.9 µA maximum at 25°C. This makes it an excellent choice for battery-operated devices where power efficiency is critical.
  • Low Dynamic Power Consumption: At 3.3 V, the dynamic power consumption is 0.045 µA/MHz, further contributing to its overall power efficiency.
  • High-Speed Operation: Despite its low power usage, this device does not compromise on speed, offering a typical tpd of 3.7 ns at 3.3 V.
  • Wide Operating Voltage Range: The SN74AUP2G06DSFR operates over a broad voltage range of 0.8 V to 3.6 V, providing design flexibility for various applications.
  • Low Noise: With a very low V<sub>OLP (maximum of 0.8 V at V<sub>CC = 3.3 V, I<sub>OL = 4 mA), this device also minimizes noise, which is crucial for sensitive electronic applications.

Applications

The SN74AUP2G06DSFR is suitable for a wide range of applications, especially where power consumption and space are limiting factors. These include:

  • Smartphones and tablets
  • Wearable technology
  • Portable medical devices
  • Energy harvesting systems
  • IoT devices

Package and Quality

Encased in a space-saving 8-pin SON package, the SN74AUP2G06DSFR is designed for surface-mount technology, allowing for efficient use of PCB space. Texas Instruments is committed to high-quality standards, and this product is no exception, ensuring reliability and performance for critical applications.

For detailed specifications, application notes, and support documentation, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6049 $51.4165
205+ $0.4964 $101.7620
315+ $0.4809 $151.4835
430+ $0.4654 $200.1220
560+ $0.4498 $251.8880
745+ $0.4033 $300.4585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess