EN
  • EN
  • DE

SN74AUP2G17DCKR

Part No SN74AUP2G17DCKR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V SC70-6 / LOW-POWER DUAL SCHMITT-TRIGGER BUFFER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Part Number Series 74AUP2G17
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805412-SN74AUP2G17DCKR
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G17DCKR CAD Model

Description

SN74AUP2G17DCKR - Texas Instruments

The SN74AUP2G17DCKR from Texas Instruments is a high-performance, dual Schmitt-trigger buffer designed for low-voltage operation. This integrated circuit is part of the advanced ultra-low-power (AUP) series, which is optimized for low static and dynamic power consumption and operates at a very low voltage range. It is particularly suitable for extending battery life in portable devices.

With its dual buffer gates, each equipped with a Schmitt-trigger input, the SN74AUP2G17DCKR provides a solution for creating more stable digital signals, eliminating noise and ensuring clean transitions. The Schmitt-trigger action at the input makes this device tolerant to slower input rise and fall times, which is beneficial in environments with noisy signals.

The device features a wide operating voltage range of 0.8V to 3.6V, allowing it to be used in systems with varying power supply levels. Its low power consumption, with a typical I<sub>CC of only 0.9 µA, makes it an excellent choice for power-sensitive applications. Additionally, the SN74AUP2G17DCKR supports over-voltage tolerant inputs up to 3.6V, even when the device is powered down, which adds to its robustness and flexibility in mixed-voltage environments.

Housed in a compact SC70-6 package, the SN74AUP2G17DCKR is designed for space-constrained applications. The small footprint of the package allows for high-density PCB layouts, which is essential for modern electronic devices that require miniaturization without compromising performance.

Key specifications include a low input capacitance, fast propagation delays, and edge rate acceleration circuitry that speeds up the output transition. This combination of features makes the SN74AUP2G17DCKR an ideal choice for interfacing with capacitive loads, as well as for use in applications such as signal conditioning, line driving, and logic level translation.

In summary, Texas Instruments' SN74AUP2G17DCKR is a versatile, high-performance buffer that offers the advantages of low power consumption, noise tolerance, and compact packaging, making it an excellent choice for a wide range of applications in the consumer, medical, and industrial markets.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2606 $50.8170
470+ $0.2138 $100.4860
725+ $0.2071 $150.1475
1,000+ $0.2005 $200.5000
1,290+ $0.1938 $250.0020
1,730+ $0.1737 $300.5010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,760 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess