EN
  • EN
  • DE

SN74AUP2G17DSFR

Part No SN74AUP2G17DSFR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 6SON / Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-XFDFN
Supplier Device Package 6-SON (1x1)
Base Product Number 74AUP2G17
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353819-SN74AUP2G17DSFR
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G17DSFR CAD Model

Description

The SN74AUP2G17DSFR is a high-performance, dual Schmitt-trigger buffer gate designed by Texas Instruments to deliver exceptional signal conditioning with low power consumption. This integrated circuit is part of the advanced ultra-low power (AUP) series, which is engineered to operate with a very low input leakage current, making it an optimal choice for battery-powered and energy-saving applications.

Operating over a voltage range of 0.8V to 3.6V, this device is highly versatile, allowing it to be used in various logic-level translation and driving tasks. The Schmitt-trigger inputs offer a hysteresis feature that enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, which is crucial for digital circuits that require precision and stability.

The SN74AUP2G17DSFR comes in a compact 6-pin SON package with a DSBGA footprint, making it suitable for space-constrained applications. Its small form factor is complemented by its reduced power consumption, with a typical low static power consumption of only 0.9 µA, further extending the battery life of portable devices.

This product boasts a high ESD protection level, ensuring robustness and reliability in harsh environments. It is also characterized for operation from -40°C to +85°C, which allows its use in a wide range of industrial and commercial temperature ranges, providing designers with the flexibility needed for diverse applications.

The SN74AUP2G17DSFR is ideal for interfacing with high-speed ADCs, DACs, and other sensitive components that require a clean, stable logic signal. Its applications span across various fields, including consumer electronics, medical equipment, telecommunications, and portable devices, among others.

In summary, the SN74AUP2G17DSFR from Texas Instruments is a reliable and efficient solution for modern electronic designs that demand low-power operation without compromising signal integrity. Its dual Schmitt-trigger buffer configuration, low-voltage operation, and robust design make it an indispensable component in the creation of energy-efficient and high-performance electronic systems.

You May Also Be Interested in

SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4347 $52.1640
285+ $0.3567 $101.6595
435+ $0.3456 $150.3360
600+ $0.3344 $200.6400
775+ $0.3233 $250.5575
1,040+ $0.2898 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess