EN
  • EN
  • DE

SN74AUP2G240YFPR

Part No SN74AUP2G240YFPR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 8DSBGA  /  Buffer, Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFBGA, DSBGA
Supplier Device Package 8-DSBGA
Base Product Number 74AUP2G240
Other Names -SN74AUP2G240YFPRR,TEXTISSN74AUP2G240YFPR,296-25871-1,296-25871-2,296-25871-6,2156-SN74AUP2G240YFPR,-296-25871-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259738-SN74AUP2G240YFPR
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G240YFPR CAD Model

Description

Product Overview: SN74AUP2G240YFPR from Texas Instruments

The SN74AUP2G240YFPR is a high-performance, dual-buffer driver IC from Texas Instruments, designed to address the needs of modern low-voltage and low-power applications. This device is part of the advanced ultra-low-power (AUP) series, which is optimized for 0.8-V to 3.6-V V<sub>CC operation. With its dual-buffer configuration, it is ideal for driving lines with high capacitance, providing buffering for bus lines, and separating input and output signals to prevent signal loading.

The SN74AUP2G240YFPR boasts a very low static power consumption of only 0.9 µA max and a dynamic power consumption of 0.1 µA/MHz at 3.3 V, making it an excellent choice for power-sensitive designs. It also features a low noise overshoot and undershoot characteristic, which is crucial for maintaining signal integrity in digital applications.

This IC comes in a compact DSBGA package, which is highly space-efficient and suitable for small form-factor electronic assemblies. The lead-free, RoHS-compliant packaging ensures that the product meets current environmental standards for electronic components.

Key Features:

  • Low static power consumption: 0.9 µA max
  • Dynamic power consumption: 0.1 µA/MHz at 3.3 V
  • Wide operating voltage range: 0.8 V to 3.6 V
  • Low noise: overshoot and undershoot characteristic
  • Dual-buffer driver configuration
  • DSBGA package for space-saving design
  • Lead-free and RoHS-compliant

The SN74AUP2G240YFPR is a versatile component that can be implemented in a variety of digital systems, including mobile phones, PDAs, and other portable devices where power efficiency is a critical concern. Texas Instruments' commitment to innovation and quality makes this product a reliable and efficient solution for your circuit design needs.

For detailed technical specifications, application notes, and support documentation, please refer to the Texas Instruments official website or contact your local Texas Instruments sales representative.

You May Also Be Interested in

ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess