EN
  • EN
  • DE

SN74AUP3G34DCUR

Part No SN74AUP3G34DCUR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output 8-VSSOP
Manufacturer Texas Instruments
Series 74AUP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-VFSOP (0.091", 2.30mm Width)
Case / Package 8-VSSOP
Family Name 74AUP3G34
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-25595-2, 296-25595-1, -SN74AUP3G34DCUR-NDR, -296-25595-1-ND, 296-25595-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896522-SN74AUP3G34DCUR
Ultra Librarian 3D Model Ultra Librarian SN74AUP3G34DCUR CAD Model

Description

The SN74AUP3G34DCUR from Texas Instruments is a high-performance, triple-buffered gate that is designed to meet the requirements of low-power and low-voltage applications. This device is part of the advanced ultra-low-power (AUP) family and operates on a very low voltage range while maintaining excellent speed and performance characteristics.

Key Features

  • Low Power Consumption: With an ultra-low power design, the SN74AUP3G34DCUR is ideal for battery-powered and power-sensitive applications, ensuring extended battery life and reduced energy costs.
  • Wide Voltage Range: The device supports a wide supply voltage range from 0.8V to 3.6V, providing design flexibility for various operating conditions and compatibility with other low-voltage logic families.
  • High-Speed Operation: Despite its low power design, the SN74AUP3G34DCUR does not compromise on speed, offering fast propagation delays that are essential for high-speed signal processing applications.
  • Triple Buffer Gates: The product features three independent buffer gates, allowing for multiple signal buffering within a single package, thereby saving space and reducing component count on the PCB.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the device, safeguarding it against damage from static electricity and enhancing its reliability and longevity in the field.
  • Lead-Free and RoHS Compliant: In alignment with environmental regulations, the SN74AUP3G34DCUR is lead-free and RoHS compliant, minimizing the ecological footprint of electronic devices.

Applications

The versatility of the SN74AUP3G34DCUR makes it suitable for a wide range of applications. It is commonly used in:

  • Smartphones and portable electronics
  • Energy-harvesting devices
  • Wearable technology
  • Medical monitoring equipment
  • Low-power sensor interfaces

With its combination of low-power operation, high-speed performance, and compact size, the SN74AUP3G34DCUR from Texas Instruments is an excellent choice for designers looking to optimize their circuit designs for power efficiency without sacrificing performance.

You May Also Be Interested in

NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Lowest to $0.5259
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2591 $50.5245
475+ $0.2126 $100.9850
730+ $0.2059 $150.3070
1,005+ $0.1993 $200.2965
1,300+ $0.1926 $250.3800
1,740+ $0.1727 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,050 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess