EN
  • EN
  • DE

SN74AVC32T245NMJR

Part No SN74AVC32T245NMJR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 32-BIT DUAL-SUPPLY BUS TRANSCEIV  /  Voltage Level Translator Bidirectional 4 Circuit 8 Channel 380Mbps 96-NFBGA (13.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AVC
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 4
Channels per Circuit 8
Voltage - VCCA 1.2 V ~ 3.6 V
Voltage - VCCB 1.2 V ~ 3.6 V
Input Signal CMOS
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-NFBGA (13.5x5.5)
Base Product Number 74AVC32T245
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-SN74AVC32T245NMJRDKR,296-SN74AVC32T245NMJRCT,296-SN74AVC32T245NMJRTR
Standard Package 1,000
Win Source Part Number 1040137-SN74AVC32T245NMJR
Ultra Librarian 3D Model Ultra Librarian SN74AVC32T245NMJR CAD Model

Description

Product Overview: SN74AVC32T245NMJR by Texas Instruments

The SN74AVC32T245NMJR is a state-of-the-art, dual-supply bus transceiver integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This device is part of the AVC family, which is renowned for its high-speed and low-power operation, making it an ideal choice for modern digital systems that require efficient voltage level translation.

The SN74AVC32T245NMJR features 32-bit non-inverting bus transceiver with dual independent directional control. This allows for seamless communication between data buses that operate at different voltage levels. The device supports voltage levels ranging from 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side, providing a flexible interface that can accommodate a wide range of digital logic levels.

One of the key attributes of this product is its design for asynchronous communication between data buses. The direction control inputs (1DIR, 2DIR, 3DIR, and 4DIR) determine the data flow, while the output-enable (OE) inputs can disable the outputs to avoid bus contention. This makes the SN74AVC32T245NMJR highly suitable for multiplexed data transmission systems where bidirectional data flow control is essential.

The device is packaged in a space-saving 96-ball VFBGA, which allows for a compact footprint on printed circuit boards. This small form factor is particularly beneficial for portable and space-constrained applications such as smartphones, tablets, and other handheld devices.

Furthermore, the SN74AVC32T245NMJR is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions. The robust design and stringent quality control measures employed by Texas Instruments guarantee that this transceiver meets the high standards expected for professional electronic components.

Whether it's for interfacing between different voltage domains in a multi-voltage system or for facilitating communication between modern low-voltage processors and legacy peripherals, the SN74AVC32T245NMJR is an excellent choice for designers seeking a high-performance, reliable solution for their digital interfacing needs.

You May Also Be Interested in

Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.2843
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $25.8444
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5052 $54.0624
28+ $3.6966 $103.5048
42+ $3.5810 $150.4020
58+ $3.4655 $200.9990
75+ $3.3500 $251.2500
100+ $3.0035 $300.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess