EN
  • EN
  • DE

SN74AVC4T245PWPR

Part No SN74AVC4T245PWPR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838341-SN74AVC4T245PWPR
Ultra Librarian 3D Model Ultra Librarian SN74AVC4T245PWPR CAD Model

Description

SN74AVC4T245PWPR - 4-Bit Dual-Supply Bus Transceiver from Texas Instruments

The SN74AVC4T245PWPR is a state-of-the-art 4-bit dual-supply bus transceiver designed by Texas Instruments, specifically engineered to address the needs of modern electronics that require voltage-level translation for data transfer operations between different voltage domains. This device is part of the AVC family, which is known for its low-power and high-speed operation.

This robust transceiver features two separate power-supply rails, VCCA and VCCB, which allow for translation from a lower to a higher voltage and vice versa, making it perfect for multi-voltage systems. The VCCA operates between 1.2V to 3.6V, while VCCB can function from 1.65V to 3.6V. This versatility ensures compatibility with a wide range of devices and systems, including interfacing between microprocessors, microcontrollers, and peripherals with different voltage levels.

For enhanced data integrity, the SN74AVC4T245PWPR comes with an output-enable (OE) feature that places the output in a high-impedance state, thereby preventing data contention on the bus lines. The device also includes a direction-control (DIR) input that determines the data flow direction, either from A to B or B to A, depending on system requirements.

When it comes to speed, the SN74AVC4T245PWPR does not disappoint. It boasts a maximum data rate that ensures swift and efficient data transfer, which is critical for high-performance systems. Additionally, the device is characterized for operation from -40°C to 85°C, ensuring reliability across a broad range of environmental conditions.

The transceiver comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, referenced as PWPR, which is optimized for reduced space on printed circuit boards (PCBs). This package is RoHS compliant and supports the commercial temperature range, providing a green and reliable solution for various applications.

In summary, the SN74AVC4T245PWPR from Texas Instruments is a high-quality, versatile bus transceiver that offers bidirectional voltage-level translation, low-power operation, and high-speed interfacing. It's an excellent choice for designers looking to create systems with multiple voltage domains that require reliable and efficient communication between components.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1901 $50.3765
565+ $0.1781 $100.6265
875+ $0.1721 $150.5875
1,250+ $0.1600 $200.0000
1,625+ $0.1540 $250.2500
2,030+ $0.1480 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,710 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess