EN
  • EN
  • DE

SN74AVC4T245RGYRG4

Part No SN74AVC4T245RGYRG4
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Standard Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094915-SN74AVC4T245RGYRG4
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74AVC4T245RGYRG4 CAD Model

Description

SN74AVC4T245RGYRG4: 4-Bit Dual-Supply Bus Transceiver with Configurable Voltage-Level Shifting from Texas Instruments

The SN74AVC4T245RGYRG4 is a state-of-the-art, 4-bit non-inverting bus transceiver designed by Texas Instruments to facilitate seamless communication between different voltage domains. This device is part of the AVC family, which is renowned for its low-power consumption and high-speed operation, making it an ideal choice for modern digital interfacing requirements.

One of the key features of the SN74AVC4T245RGYRG4 is its dual-supply voltage capability, which allows for translation between two different logic levels ranging from 1.2V to 3.6V. This makes it incredibly versatile for systems that need to bridge components operating at different voltage levels, such as interfacing between microprocessors, microcontrollers, and peripheral devices.

The device comes in a compact VQFN (Rounded Gull Wing) package, which is highly suitable for space-constrained applications. Its pin configuration and small footprint ensure easy integration into a wide range of electronic circuits. The SN74AVC4T245RGYRG4 is also characterized by its low on-state resistance, providing high-level signal integrity with minimal signal distortion.

Furthermore, the SN74AVC4T245RGYRG4 boasts a robust design that includes over-voltage tolerant inputs, which can withstand up to 3.6V even when the device is powered off. This feature enhances the durability of the transceiver and protects it against unexpected voltage spikes that can occur in electronic systems.

For design flexibility, the device includes a direction control (DIR) input and an output enable (OE) input, which allows the user to configure the direction of data flow and enable or disable the outputs as needed. The low propagation delay of the SN74AVC4T245RGYRG4 ensures high-speed data transfer, which is critical for applications that require fast data processing and minimal latency.

In summary, the SN74AVC4T245RGYRG4 from Texas Instruments is a high-performance, dual-supply bus transceiver that offers voltage-level shifting with superior signal integrity. Its compact size, low power consumption, and enhanced protection features make it a reliable and efficient solution for bidirectional data communication across different voltage domains in a variety of electronic systems.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3538 $51.3010
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,860 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess